Texas Instruments OPA2347 WCSP-8 Micropower Rail-To-Rail Operational Amplifier OPA2347EA/3KG4

Description
WCSP-8 Micropower Rail-To-Rail Operational Amplifier 8-SOT-23 -55 to 125
Request a Quote Datasheet
Description
WCSP-8 Micropower Rail-To-Rail Operational Amplifier 8-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2347 WCSP-8 Micropower Rail-To-Rail Operational Amplifier - OPA2347EA/3KG4 - Texas Instruments
Dallas, TX, United States
OPA2347 WCSP-8 Micropower Rail-To-Rail Operational Amplifier
OPA2347EA/3KG4
OPA2347 WCSP-8 Micropower Rail-To-Rail Operational Amplifier OPA2347EA/3KG4
WCSP-8 Micropower Rail-To-Rail Operational Amplifier 8-SOT-23 -55 to 125

WCSP-8 Micropower Rail-To-Rail Operational Amplifier 8-SOT-23 -55 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2347EA/3KG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2347EA/3KG4-ND
Instrumentation, Op Amps, Buffer Amps OPA2347EA/3KG4-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2347EA/3KG4 - 060844-OPA2347EA/3KG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2347EA/3KG4
060844-OPA2347EA/3KG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2347EA/3KG4 060844-OPA2347EA/3KG4
Manufacturer: Texas Instruments Win Source Part Number: 060844-OPA2347EA/3KG 4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.17 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V Operating Supply Current: 20μA Channel Output Current: 17mA Gain Bandwidth Product (GBP): 350kHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 060844-OPA2347EA/3KG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.17 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current: 20μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
350kHz SOT-23 Operational Amplifier IC
687-OPA2347EA/3KG4
350kHz SOT-23 Operational Amplifier IC 687-OPA2347EA/3KG4
2-Ch 350kHz CMOS Op Amp, SOT-23-8, Rail-to-Rail Product overview: OPA2347EA/3KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2347EA/3KG4 can be used for catalog matching and distributor lookup.

2-Ch 350kHz CMOS Op Amp, SOT-23-8, Rail-to-Rail Product overview: OPA2347EA/3KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2347EA/3KG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2347EA/3KG4
Operational Amplifiers - Op Amps OPA2347EA/3KG4
Operational Amplifiers - Op Amps WCSP-8 Micropower Rail-to-Rail

Operational Amplifiers - Op Amps WCSP-8 Micropower Rail-to-Rail

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2347EA/3KG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2347EA/3KG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2347EA/3KG4
IC OPAMP GP 2 CIRCUIT SOT23-8

IC OPAMP GP 2 CIRCUIT SOT23-8

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2347EA/3KG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2347EA/3KG4
Instrumentation, OP Amps, Buffer Amps OPA2347EA/3KG4
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2347EA/3KG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2347EA/3KG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2347EA/3KG4
IC OPAMP GP 2 CIRCUIT SOT23-8

IC OPAMP GP 2 CIRCUIT SOT23-8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2347EA/3KG4 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2347EA/3KG4
Instrumentation, OP Amps, Buffer Amps OPA2347EA/3KG4
IC OPAMP GP 2 CIRCUIT SOT23-8

IC OPAMP GP 2 CIRCUIT SOT23-8

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2347EA/3KG4 OPA2347EA/3KG4-ND 060844-OPA2347EA/3KG4 687-OPA2347EA/3KG4 OPA2347EA/3KG4 OPA2347EA/3KG4 OPA2347EA/3KG4 OPA2347EA/3KG4 OPA2347EA/3KG4
Product Name OPA2347 WCSP-8 Micropower Rail-To-Rail Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2347EA/3KG4 350kHz SOT-23 Operational Amplifier IC Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.3 to 5.5 volts 2.3 to 5.5 volts 2.5 to 5.5 volts 2.3 volts 2.3 volts
VOS 6 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 34 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
 - CLC431AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
Life Cycle Stage Obsolete
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details