Texas Instruments High-Performance Analog Dual 10MHz Operational Amplifier IC OPA2388IDGKR

Description
Dual Op Amp, 10MHz, CMOS, Zero-Drift, RRIO, 8-Pin VSSOP Product overview: OPA2388IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2388IDGKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 10MHz, CMOS, Zero-Drift, RRIO, 8-Pin VSSOP Product overview: OPA2388IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2388IDGKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 10MHz Operational Amplifier IC - 687-OPA2388IDGKR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 10MHz Operational Amplifier IC
687-OPA2388IDGKR
Dual 10MHz Operational Amplifier IC 687-OPA2388IDGKR
Dual Op Amp, 10MHz, CMOS, Zero-Drift, RRIO, 8-Pin VSSOP Product overview: OPA2388IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2388IDGKR can be used for catalog matching and distributor lookup.

Dual Op Amp, 10MHz, CMOS, Zero-Drift, RRIO, 8-Pin VSSOP Product overview: OPA2388IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2388IDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260428-OPA2388IDGKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260428-OPA2388IDGKR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260428-OPA2388IDGKR
Win Source Part Number: 1260428-OPA2388IDGKR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Zero-Drift Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 5V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 30 pA Voltage - Input Offset: 0.25 µV Current - Supply: 1.9mA (x2 Channels) Current - Output / Channel: 60 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: OPA2388IDGKR,296-OPA 2388IDGKRTR,296-OPA2 388IDGKRDKR,296-OPA2 388IDGKRCT Base Product Number: OPA2388 Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1260428-OPA2388IDGKR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Zero-Drift
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 5V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 30 pA
Voltage - Input Offset: 0.25 µV
Current - Supply: 1.9mA (x2 Channels)
Current - Output / Channel: 60 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: OPA2388IDGKR,296-OPA2388IDGKRTR,296-OPA2388IDGKRDKR,296-OPA2388IDGKRCT
Base Product Number: OPA2388
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2388IDGKRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2388IDGKRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2388IDGKRDKR-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2388IDGKRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2388IDGKRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2388IDGKRTR-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2388IDGKRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2388IDGKRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2388IDGKRCT-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2388IDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2388IDGKR
Instrumentation, OP Amps, Buffer Amps OPA2388IDGKR
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2388IDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2388IDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2388IDGKR
IC OPAMP ZER-DRIFT 2CIRC 8VSSOP

IC OPAMP ZER-DRIFT 2CIRC 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2388IDGKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2388IDGKR
Instrumentation, OP Amps, Buffer Amps OPA2388IDGKR
IC OPAMP ZER-DRIFT 2CIRC 8VSSOP

IC OPAMP ZER-DRIFT 2CIRC 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2388IDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2388IDGKR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2388IDGKR
IC OPAMP ZER-DRIFT 2CIRC 8VSSOP

IC OPAMP ZER-DRIFT 2CIRC 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2388IDGKR
Operational Amplifiers - Op Amps OPA2388IDGKR
Operational Amplifiers - Op Amps 10MHz, CMOS, Zero-Drift, Zero-Crossover, True RRIO Precision Operational Amplifier 8-VSSOP -40 to 125

Operational Amplifiers - Op Amps 10MHz, CMOS, Zero-Drift, Zero-Crossover, True RRIO Precision Operational Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-OPA2388IDGKR 1260428-OPA2388IDGKR 296-OPA2388IDGKRDKR-ND OPA2388IDGKR OPA2388IDGKR OPA2388IDGKR OPA2388IDGKR OPA2388IDGKR
Product Name Dual 10MHz Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Source Current (IS) 1.9 milliamps 1.9 milliamps 1.9 milliamps 1.9 milliamps
VOS 2.50E-4 millivolts 2.50E-4 millivolts 2.50E-4 millivolts
IBIAS 3.00E-5 µA 3.00E-5 µA 3.00E-5 µA
GBW 10 MHz 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 14
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648KR - Lingto Electronic Limited
Specs
Source Current (IS) 0.3400 milliamps
Bandwidth 1 MHz
View Details
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606Q2A - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
5V CMOS Operational Amplifier - ALD1703PAL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2.5 milliamps
IBIAS 5.00E-5 µA
View Details
7 suppliers