Single-Supply, MicroPower Operational Amplifiers 8-PDIP
Operational Amplifier, 1 Func, 300uV Offset-Max, BIPolar, PDIP8
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
1-Ch Op Amp, 35MHz BW, 18V, 27uA, 8-PDIP Product overview: OPA251PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 18V, 27uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 35MHz, 18V, 27uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA251PA can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA251PA | OPA251PA | OPA251PA-ND | 687-OPA251PA | OPA251PA |
| Product Name | OPA251 Single-Supply, MicroPower Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | 35MHz 18V 27uA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 36 volts | 18 volts | |||
| GBW | 0.0350 MHz | 0.0350 MHz | |||
| Slew Rate | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | |
| CMRR | 100 dB |