Texas Instruments OPA2380 High Speed Precision Transimpedance Amplifier OPA2380AIDGKT

Description
High Speed Precision Transimpedance Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
High Speed Precision Transimpedance Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2380 High Speed Precision Transimpedance Amplifier - OPA2380AIDGKT - Texas Instruments
Dallas, TX, United States
OPA2380 High Speed Precision Transimpedance Amplifier
OPA2380AIDGKT
OPA2380 High Speed Precision Transimpedance Amplifier OPA2380AIDGKT
High Speed Precision Transimpedance Amplifier 8-VSSOP -40 to 125

High Speed Precision Transimpedance Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Transimpedance Amplifiers - 6612410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transimpedance Amplifiers
6612410
Transimpedance Amplifiers 6612410
SP Amp Transimpedance Amp Dual 5.5V

SP Amp Transimpedance Amp Dual 5.5V

Supplier's Site
Transimpedance Amplifiers - 6612410P - RS Components, Ltd.
Corby, Northants, United Kingdom
Transimpedance Amplifiers
6612410P
Transimpedance Amplifiers 6612410P
SP Amp Transimpedance Amp Dual 5.5V

SP Amp Transimpedance Amp Dual 5.5V

Supplier's Site
Transimpedance Amplifiers - 9223233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transimpedance Amplifiers
9223233
Transimpedance Amplifiers 9223233
SP Amp Transimpedance Amp Dual 5.5V

SP Amp Transimpedance Amp Dual 5.5V

Supplier's Site
 - OPA2380AIDGKT - Rochester Electronics
Newburyport, MA, United States
Telecom Circuit, 2-Func, PDSO8

Telecom Circuit, 2-Func, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual 90MHz 80V 5.5V Operational Amplifier IC
687-OPA2380AIDGKT
Dual 90MHz 80V 5.5V Operational Amplifier IC 687-OPA2380AIDGKT
Dual Transimpedance Amp, 90MHz GBW, 80V/µs SR, 2.7-5.5V, VSSOP Product overview: OPA2380AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 90MHz, 80V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 90MHz, 80V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2380AIDGKT can be used for catalog matching and distributor lookup.

Dual Transimpedance Amp, 90MHz GBW, 80V/µs SR, 2.7-5.5V, VSSOP Product overview: OPA2380AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 90MHz, 80V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 90MHz, 80V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2380AIDGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17046-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17046-1-ND
Instrumentation, Op Amps, Buffer Amps 296-17046-1-ND
Transimpedance Amplifier 2 Circuit 8-VSSOP

Transimpedance Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17046-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17046-6-ND
Instrumentation, Op Amps, Buffer Amps 296-17046-6-ND
Transimpedance Amplifier 2 Circuit 8-VSSOP

Transimpedance Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17046-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17046-2-ND
Instrumentation, Op Amps, Buffer Amps 296-17046-2-ND
Transimpedance Amplifier 2 Circuit 8-VSSOP

Transimpedance Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2380AIDGKT - 1084733-OPA2380AIDGKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2380AIDGKT
1084733-OPA2380AIDGKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2380AIDGKT 1084733-OPA2380AIDGKT
Manufacturer: Texas Instruments Win Source Part Number: 1084733-OPA2380AIDGK T Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Transimpedance Slew Rate: 80 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 4μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7.5mA Channel Output Current: 150mA Gain Bandwidth Product (GBP): 90MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084733-OPA2380AIDGKT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Transimpedance
Slew Rate: 80 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 4μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 7.5mA
Channel Output Current: 150mA
Gain Bandwidth Product (GBP): 90MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2380AIDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2380AIDGKT
Integrated Circuits (ICs) - Linear - Amplifiers OPA2380AIDGKT
IC TRANSIMPEDANCE 2 CIRC 8VSSOP

IC TRANSIMPEDANCE 2 CIRC 8VSSOP

Supplier's Site
Amp, Transimpedance, 2380, Msop8; Supply Voltage Texas Instruments - 29AH1207 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Transimpedance, 2380, Msop8; Supply Voltage Texas Instruments
29AH1207
Amp, Transimpedance, 2380, Msop8; Supply Voltage Texas Instruments 29AH1207
AMP, TRANSIMPEDANCE, 2380, MSOP8; Supply Voltage:5.5V; Gain Bandwidth:90MHz; Input Current Min:7.5mA; Input Current Max:9.5mA; Differential Output Voltage:400mV; Amplifier Case Style:MSOP; No. of Pins:8Pins; Output Resistance:40ohm; RoHS Compliant: Yes

AMP, TRANSIMPEDANCE, 2380, MSOP8; Supply Voltage:5.5V; Gain Bandwidth:90MHz; Input Current Min:7.5mA; Input Current Max:9.5mA; Differential Output Voltage:400mV; Amplifier Case Style:MSOP; No. of Pins:8Pins; Output Resistance:40ohm; RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2380AIDGKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2380AIDGKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2380AIDGKT
IC TRANSIMPEDANCE 2 CIRC 8VSSOP

IC TRANSIMPEDANCE 2 CIRC 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2380AIDGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2380AIDGKT
Instrumentation, OP Amps, Buffer Amps OPA2380AIDGKT
Transimpedance Amplifier 2 Circuit 8-VSSOP

Transimpedance Amplifier 2 Circuit 8-VSSOP

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA2380AIDGKT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2380AIDGKT
Instrumentation, OP Amps, Buffer Amps OPA2380AIDGKT
IC TRANSIMPEDANCE 2 CIRC 8VSSOP

IC TRANSIMPEDANCE 2 CIRC 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transimpedance Amplifiers
OPA2380AIDGKT
Transimpedance Amplifiers OPA2380AIDGKT
Transimpedance Amplifiers High Speed Precision Transimpedance

Transimpedance Amplifiers High Speed Precision Transimpedance

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transimpedance Amplifiers Transimpedance Amplifiers Transimpedance Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2380AIDGKT 6612410 6612410P OPA2380AIDGKT 687-OPA2380AIDGKT 296-17046-1-ND 1084733-OPA2380AIDGKT OPA2380AIDGKT 29AH1207 OPA2380AIDGKT OPA2380AIDGKT OPA2380AIDGKT OPA2380AIDGKT
Product Name OPA2380 High Speed Precision Transimpedance Amplifier Transimpedance Amplifiers Transimpedance Amplifiers Dual 90MHz 80V 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2380AIDGKT Integrated Circuits (ICs) - Linear - Amplifiers Amp, Transimpedance, 2380, Msop8; Supply Voltage Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Transimpedance Amplifiers
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 3 to 5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts 2.7 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type VSSOP SOP; MSOP; Msop SSOP; SOP; VSSOP8 Tape and Reel MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; 8-VSSOP Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount
Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
Instrumentation, OP Amps, Buffer Amps - INA115AU-1/1K-TI - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 2.2 milliamps
VOS 0.0250 millivolts
View Details
TLE2021B Excalibur High-Speed Low-Power Precision Operational Amplifier - 5962-9088107Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
Operational Amplifier IC - 687-CLC111AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 3500 V/µs
Bandwidth 800 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers