1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SON -40 to 125
2-Ch Zero Drift CMOS Op Amp, 350kHz BW, 10uV Vos, 1.8-5.5V Product overview: OPA2333AIDRBR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2333AIDRBR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 10uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 026028-OPA2333AIDRBR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Family Name: OPA2333
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 17μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Alternative Parts (Cross-Reference): ISL28230CRZ; ISL28230FRZ-T13; ISL28233FRZ-T13;
Introduction Date: October 13, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
IC OPAMP ZERO-DRIFT 2 CIRC 8SON
Operational Amplifiers - Op Amps 1.8V 17uA 2uV micro PWR CMOS 0-Drift
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
IC OPAMP ZERO-DRIFT 2 CIRC 8SON
IC OPAMP ZERO-DRIFT 2 CIRC 8SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2333AIDRBR | 687-OPA2333AIDRBR | OPA2333AIDRBR | 026028-OPA2333AIDRBR | 296-39114-6-ND | OPA2333AIDRBR | OPA2333AIDRBR | OPA2333AIDRBR | OPA2333AIDRBR | OPA2333AIDRBR |
| Product Name | OPA2333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp | 350kHz 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AIDRBR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 2.75 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | |||||
| VOS | 0.0100 millivolts | 0.0020 millivolts | 0.0020 millivolts | 0.0020 millivolts | ||||||
| Quiescent Current (IQ) | 25 microamps | |||||||||
| CMRR | 106 dB |