Texas Instruments OPA2348 1MHz, 45uA, RRIO, Dual Op Amp OPA2348AIDGKR

Description
1MHz, 45uA, RRIO, Dual Op Amp 8-VSSOP -40 to 125
Request a Quote
Description
1MHz, 45uA, RRIO, Dual Op Amp 8-VSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2348 is a dual-channel, low-power, CMOS operational amplifier with a 1-MHz bandwidth and a supply current of 45 µA. It operates from a single supply of 2.1 V to 5.5 V and features rail-to-rail input and output. The OPA2348AIDGKR variant is packaged in an 8-pin VSSOP measuring 3.00 mm × 3.00 mm. It is rated for operation from -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The OPA2348 is a dual-channel, low-power, CMOS operational amplifier with a 1-MHz bandwidth and a supply current of 45 µA. It operates from a single supply of 2.1 V to 5.5 V and features rail-to-rail input and output. The OPA2348AIDGKR variant is packaged in an 8-pin VSSOP measuring 3.00 mm × 3.00 mm. It is rated for operation from -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
OPA2348 1MHz, 45uA, RRIO, Dual Op Amp - OPA2348AIDGKR - Texas Instruments
Dallas, TX, United States
OPA2348 1MHz, 45uA, RRIO, Dual Op Amp
OPA2348AIDGKR
OPA2348 1MHz, 45uA, RRIO, Dual Op Amp OPA2348AIDGKR
1MHz, 45uA, RRIO, Dual Op Amp 8-VSSOP -40 to 125

1MHz, 45uA, RRIO, Dual Op Amp 8-VSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDGKR - 1084694-OPA2348AIDGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDGKR
1084694-OPA2348AIDGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDGKR 1084694-OPA2348AIDGKR
Manufacturer: Texas Instruments Win Source Part Number: 1084694-OPA2348AIDGK R Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.1 V to 5.5 V Operating Supply Current: 45μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084694-OPA2348AIDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.1 V to 5.5 V
Operating Supply Current: 45μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2348AIDGKRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2348AIDGKRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2348AIDGKRTR-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2348AIDGKRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2348AIDGKRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2348AIDGKRCT-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2348AIDGKRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2348AIDGKRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2348AIDGKRDKR-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 45uA Operational Amplifier IC
687-OPA2348AIDGKR
Dual 1MHz 45uA Operational Amplifier IC 687-OPA2348AIDGKR
1MHz, 45uA, RRIO, Dual Op Amp 8-VSSOP -40 to 125 Product overview: OPA2348AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 45uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 45uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2348AIDGKR can be used for catalog matching and distributor lookup.

1MHz, 45uA, RRIO, Dual Op Amp 8-VSSOP -40 to 125 Product overview: OPA2348AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 45uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 45uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2348AIDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2348AIDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2348AIDGKR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2348AIDGKR
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2348AIDGKR
Operational Amplifiers - Op Amps OPA2348AIDGKR
Operational Amplifiers - Op Amps 1MHz 45uA RRIO Dual Op Amp

Operational Amplifiers - Op Amps 1MHz 45uA RRIO Dual Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2348AIDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2348AIDGKR
Instrumentation, OP Amps, Buffer Amps OPA2348AIDGKR
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA2348AIDGKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2348AIDGKR
Instrumentation, OP Amps, Buffer Amps OPA2348AIDGKR
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2348AIDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2348AIDGKR
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2348AIDGKR 1084694-OPA2348AIDGKR 296-OPA2348AIDGKRTR-ND 687-OPA2348AIDGKR OPA2348AIDGKR OPA2348AIDGKR OPA2348AIDGKR OPA2348AIDGKR OPA2348AIDGKR
Product Name OPA2348 1MHz, 45uA, RRIO, Dual Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDGKR Instrumentation, Op Amps, Buffer Amps Dual 1MHz 45uA Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.1 to 5.5 volts 2.1 to 5.5 volts 2.5 to 5.5 volts 2.1 volts 2.1 volts
VOS 5 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 65 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data