Very Low Power, Dual Current Feedback Operational Amplifier 8-SOT-23 -40 to 85
Current Feedback Amplifier 2 Circuit Differential SOT-23-8
Manufacturer: Texas Instruments
Win Source Part Number: 1233573-OPA2683IDCNR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-8
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 200MHz
Amplifier Type: Current Feedback
Current - Input Bias: 3μA
Voltage - Input Offset: 1.5mV
Family Name: OPA2683
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.88mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-8
Output Current per Channel: 150mA
SR - Slew Rate: 540 V/μs
GBP - Gain Bandwidth Product: 1.44GHz
Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): MAX412ESA; MAX412EPA; MAX412CSA;
Introduction Date: December 12, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
2-Ch 200MHz Op Amp, 5.3uA IB, 540V/µs SR, SOT-23-8 Product overview: OPA2683IDCNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.3uA, 540V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 5.3uA, 540V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2683IDCNRG4 can be used for catalog matching and distributor lookup.
IC OPAMP CFA 2 CIRCUIT SOT23-8
High Speed Operational Amplifiers Dual Very Lo Pwr CFB Op Amp
IC OPAMP CFA 2 CIRCUIT SOT23-8
Current Feedback Amplifier 2 Circuit Differential SOT-23-8
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2683IDCNRG4 | OPA2683IDCNRG4-ND | 1233573-OPA2683IDCNRG4 | 687-OPA2683IDCNRG4 | OPA2683IDCNRG4 | OPA2683IDCNRG4 | OPA2683IDCNRG4 | OPA2683IDCNRG4 |
| Product Name | OPA2683 Very Low Power, Dual Current Feedback Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Electrical Parts - OPA2683IDCNRG4 | 200MHz 5.3uA 540V SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 volts | 5 volts | |||||
| VOS | 3.5 millivolts | 1.5 millivolts | ||||||
| Quiescent Current (IQ) | 1030 microamps |