The OPA241UA is a single-supply, microPower operational amplifier in an 8-pin SOIC package, designed for portable and battery-powered applications with a supply range of 2.7V to 36V single or ±1.35V to ±18V dual. It features a quiescent current of 25μA, rail-to-rail output swing within 50mV, a maximum offset voltage of ±250μV, and operates from -40°C to +85°C. The device is unity-gain stable and supports high common-mode rejection and open-loop gain.
Single-Supply, MicroPower Operational Amplifiers 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 004222-OPA241UA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.01 V/μs
Current - Input Bias: 4nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 27μA
Channel Output Current: 21mA
Gain Bandwidth Product (GBP): 35kHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
1-Ch Op Amp, 35kHz BW, 25uA, 18V, 80dB CMRR, SOIC Product overview: OPA241UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35kHz, 25uA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 35kHz, 25uA, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA241UA can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 1 Func, 250uV Offset-Max, BIPolar, PDSO8
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Single-Supply MicroPower Oper Amp
OPA241 SINGLE, 5V SINGLE-SUPPLY,
OPA241 SINGLE, 5V SINGLE-SUPPLY,
IC, OP AMP; No. of Amplifiers:1 Amplifier; Bandwidth:35kHz; Slew Rate:0.01V/µs; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA241UA | 004222-OPA241UA | 687-OPA241UA | OPA241UA-ND | OPA241UA | OPA241UA | OPA241UA | OPA241UA | OPA241UA | OPA241UA | OPA241UA | 51AK9226 |
| Product Name | OPA241 Single-Supply, MicroPower Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA241UA | 35kHz 25uA 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp; No. Of Amplifiers Texas Instruments | |
| Standards and Certifications | RoHS | |||||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 18 volts | 2.7 volts | 2.7 volts | 1.35 to 18 volts | ||||||
| GBW | 0.0350 MHz | 0.0350 MHz | 0.0350 MHz | 0.0350 MHz | ||||||||
| Slew Rate | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | 1.00E-8 V/µs | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | |||
| CMRR | 80 dB |