Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps OPA2683IDR

Description
Current Feedback Amplifier 2 Circuit Differential 8-SOIC
Request a Quote Datasheet
Description
Current Feedback Amplifier 2 Circuit Differential 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - OPA2683IDR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2683IDR-ND
Instrumentation, Op Amps, Buffer Amps OPA2683IDR-ND
Current Feedback Amplifier 2 Circuit Differential 8-SOIC

Current Feedback Amplifier 2 Circuit Differential 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2683IDR - 004243-OPA2683IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2683IDR
004243-OPA2683IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2683IDR 004243-OPA2683IDR
Manufacturer: Texas Instruments Win Source Part Number: 004243-OPA2683IDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 200MHz Amplifier Type: Current Feedback Slew Rate: 540 V/μs Current - Input Bias: 3μA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 1.88mA Channel Output Current: 150mA Gain Bandwidth Product (GBP): 1.44GHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 004243-OPA2683IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 200MHz
Amplifier Type: Current Feedback
Slew Rate: 540 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 1.88mA
Channel Output Current: 150mA
Gain Bandwidth Product (GBP): 1.44GHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 145MHz 5V 210V Operational Amplifier IC
687-OPA2683IDR
Dual 145MHz 5V 210V Operational Amplifier IC 687-OPA2683IDR
2-Ch 145MHz Op Amp, SOIC, 5V Dual Supply, 210V/µs Slew Rate Product overview: OPA2683IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 145MHz, 5V, 210V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 145MHz, 5V, 210V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2683IDR can be used for catalog matching and distributor lookup.

2-Ch 145MHz Op Amp, SOIC, 5V Dual Supply, 210V/µs Slew Rate Product overview: OPA2683IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 145MHz, 5V, 210V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 145MHz, 5V, 210V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2683IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2683IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2683IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2683IDR
IC OPAMP CFA 2 CIRCUIT 8SOIC

IC OPAMP CFA 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2683IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2683IDR
Instrumentation, OP Amps, Buffer Amps OPA2683IDR
Current Feedback Amplifier 2 Circuit Differential 8-SOIC

Current Feedback Amplifier 2 Circuit Differential 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2683IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2683IDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2683IDR
IC OPAMP CFA 2 CIRCUIT 8SOIC

IC OPAMP CFA 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2683IDR-ND 004243-OPA2683IDR 687-OPA2683IDR OPA2683IDR OPA2683IDR OPA2683IDR
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2683IDR Dual 145MHz 5V 210V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 1.88 milliamps 1.88 milliamps 1.88 milliamps 1.88 milliamps
Slew Rate 540 V/µs 540 V/µs 210 V/µs 540 V/µs 5.40E-4 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC Tape and Reel SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Supply Voltage (VS) 5 to 12 volts 4 to 12 volts 5 volts
Unlock Full Specs
to access all available technical data