General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA234UAG4-ND | 815-OPA234UAG4 | OPA234UAG4 | OPA234UAG4 | OPA234UAG4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | IC OPAMP GP 1 CIRCUIT 8SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.2750 milliamps | 0.2750 milliamps | 0.2750 milliamps | ||
| Slew Rate | 0.2000 V/µs | 2.00E-7 V/µs | 0.2000 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154, 3.90mm Width) | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Standards and Certifications | RoHS |