The OPA2652U is a dual, 700MHz, voltage-feedback operational amplifier in an 8-pin SOIC package with a -40°C to +85°C operating temperature range. It provides a 140mA output current, 5.5mA per channel quiescent current, a 335V/μs slew rate, and 700MHz bandwidth at a gain of +1. The device is internally compensated for unity-gain stability and supports single-supply operation from +6V to +12V.
SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier 8-SOIC -40 to 85
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2652U/2K5G4 | OPA2652U/2K5G4-ND | OPA2652U/2K5G4 | OPA2652U/2K5G4 | OPA2652U/2K5G4 |
| Product Name | OPA2652 SpeedPlus(TM) Dual, 700MHz, Voltage-Feedback Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||
| Supply Voltage (VS) | 6 to 12 volts | 6 volts | |||
| VOS | 7 millivolts | 1.5 millivolts | |||
| Quiescent Current (IQ) | 7750 microamps |