High Temperature 1.8-V Micropower CMOS Operational Amplifier Zero-Drift Series 8-CDIP SB -55 to 210
Dual Op Amp, Low Offset, RRIO, 8-Pin DIP, Ceramic, 0.35MHz Product overview: OPA2333SJD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.35MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.35MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2333SJD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1321079-OPA2333SJD
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 2
Standard Package: 1
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: CMOS, Zero-Drift
Slew Rate: 0.16V/µs
Gain Bandwidth Product: 350 kHz
Current - Input Bias: 70 pA
Voltage - Input Offset: 2 µV
Current - Supply: 17µA (x2 Channels)
Current - Output / Channel: 5 mA
Supplier Device Package: 8-CDIP SB
Temperature Range - Operating: -55°C ~ 210°C
Case / Package: 8-CDIP (0.300", 7.62mm) Window
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001
Other Part Number: 296-37738-5,OPA2333S
Base Product Number: OPA2333
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-CDIP SB
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-CDIP SB
Operational Amplifiers - Op Amps 1.8-V MicroPwr CMOS Op Amp
IC OPAMP ZERO-DRIFT 2 CIRC 8CDIP
IC OPAMP ZERO-DRIFT 2 CIRC 8CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2333SJD | 687-OPA2333SJD | 1321079-OPA2333SJD | 296-37738-5-ND | OPA2333SJD | OPA2333SJD | OPA2333SJD | OPA2333SJD |
| Product Name | OPA2333-HT High Temperature 1.8-V Micropower CMOS Operational Amplifier Zero-Drift Series | Dual 0.35MHz DIP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | ||||||
| VOS | 0.0100 millivolts | 0.0020 millivolts | 0.0020 millivolts | |||||
| Quiescent Current (IQ) | 80 microamps | |||||||
| CMRR | 102 dB | |||||||
| GBW | 0.3500 MHz | 0.3500 MHz | 0.3500 MHz |