Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series 8-PDIP -40 to 85
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
2-Ch Op Amp, 100kHz BW, CMOS, 5.5V, 20uA, 8-PDIP Product overview: OPA2336PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 5.5V, 20uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 5.5V, 20uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2336PA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081989-OPA2336PA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 60μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 20μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 100kHz
Alternative Parts (Cross-Reference): MCP6272-E/P; OPA2344PA; OPA2344PAG4; OPA2336PA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 500uV Offset-Max, CMOS, PDIP8
Operational Amplifier, 2 Func, 500uV Offset-Max, CMOS, PDIP8
Operational Amplifiers - Op Amps Single-Supply MicroPower CMOS
IC CMOS 2 CIRCUIT 8DIP
IC OPAMP GP 100KHZ RRO 8DIP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC CMOS 2 CIRCUIT 8DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2336PA | OPA2336PA-ND | 687-OPA2336PA | 081989-OPA2336PA | OPA2336PA | OPA2336PA | OPA2336PA | 815-OPA2336PA | OPA2336PA | OPA2336PA |
| Product Name | OPA2336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series | Instrumentation, Op Amps, Buffer Amps | 100kHz 5.5V 20uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2336PA | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 100KHZ RRO 8DIP | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 volts | ||||||
| VOS | 0.1250 millivolts | 0.0600 millivolts | 0.0600 millivolts | |||||||
| Quiescent Current (IQ) | 32 microamps | |||||||||
| CMRR | 80 dB |