Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series 8-SOIC -40 to 85
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 2 Func, 125uV Offset-Max, CMOS, PDSO8
2-Ch CMOS Op Amp, 100kHz BW, 60uV Vos, 2.3-5.5V, 8-SOIC Product overview: OPA2336U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2336U/2K5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233487-OPA2336U/2K5
Series: MicroAmplifier
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 60μV
Family Name: OPA2336
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 5mA
SR - Slew Rate: 0.03 V/μs
GBP - Gain Bandwidth Product: 100kHz
Dual Supply Voltage (±): 2.3 V ~ 5.5 V
Alternative Parts (Cross-Reference): MCP6242T-E/SNG; MCP6242T-E/SN; MCP6242-E/SN;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Single-Supply MicroPower CMOS
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2336U/2K5 | 296-OPA2336U/2K5TR-ND | OPA2336U/2K5 | 687-OPA2336U/2K5 | 1233487-OPA2336U/2K5 | OPA2336U/2K5 | OPA2336U/2K5 | OPA2336U/2K5 | OPA2336U/2K5 | OPA2336U/2K5 |
| Product Name | OPA2336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series | Instrumentation, Op Amps, Buffer Amps | 100kHz 5.5V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2336U/2K5 | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 volts | 2.3 volts | ||||||
| VOS | 0.1250 millivolts | 0.0600 millivolts | 0.0600 millivolts | 0.0600 millivolts | ||||||
| Quiescent Current (IQ) | 32 microamps | |||||||||
| CMRR | 80 dB |