Low-Noise, 900kHz, RRIO, Precision Operational Amplifier, Zer?-Drift Series 8-SOT-23 -40 to 125
Dual Op Amp, 900kHz, 70uV Vos, 5.5V, SOT-23-8 Product overview: OPA2378AIDCNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 900kHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 900kHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2378AIDCNR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 060856-OPA2378AIDCNR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.4 V/μs
Current - Input Bias: 150pA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.75 V
Operating Supply Current: 125μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 900kHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Zero-Drift Amplifier 2 Circuit Rail-to-Rail SOT-23-8
Zero-Drift Amplifier 2 Circuit Rail-to-Rail SOT-23-8
Zero-Drift Amplifier 2 Circuit Rail-to-Rail SOT-23-8
Zero-Drift Amplifier 2 Circuit Rail-to-Rail SOT-23-8
IC OPAMP ZER-DRIFT 2CIRC SOT23-8
IC OPAMP ZER-DRIFT 2CIRC SOT23-8
IC OPAMP ZER-DRIFT 2CIRC SOT23-8
Precision Amplifiers Low-Noise 900kHz RRIO Prec Op Amp
CHOPPER STABILIZED OP AMP. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA2378AIDCNR | 687-OPA2378AIDCNR | 060856-OPA2378AIDCNR | 296-41472-1-ND | OPA2378AIDCNR | OPA2378AIDCNR | OPA2378AIDCNR | OPA2378AIDCNR | OPA2378AIDCNR | 87976177 |
| Product Name | OPA2378 Low-Noise, 900kHz, RRIO, Precision Operational Amplifier, Zer?-Drift Series | Dual 900kHz 5.5V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2378AIDCNR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear Amplifier IC |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 volts | 2.2 volts | |||||
| VOS | 0.0700 millivolts | 0.0200 millivolts | 0.0200 millivolts | 0.0200 millivolts | ||||||
| Quiescent Current (IQ) | 150 microamps | |||||||||
| CMRR | 100 dB |