Texas Instruments OPA251 Single-Supply, MicroPower Operational Amplifiers OPA251UA

Description
Single-Supply, MicroPower Operational Amplifiers 8-SOIC
Request a Quote Datasheet
Description
Single-Supply, MicroPower Operational Amplifiers 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA251 Single-Supply, MicroPower Operational Amplifiers - OPA251UA - Texas Instruments
Dallas, TX, United States
OPA251 Single-Supply, MicroPower Operational Amplifiers
OPA251UA
OPA251 Single-Supply, MicroPower Operational Amplifiers OPA251UA
Single-Supply, MicroPower Operational Amplifiers 8-SOIC

Single-Supply, MicroPower Operational Amplifiers 8-SOIC

Buy Now Datasheet
Singapore, Singapore
35kHz 18V 27uA SOIC Operational Amplifier IC
687-OPA251UA
35kHz 18V 27uA SOIC Operational Amplifier IC 687-OPA251UA
1ch Op Amp, 35kHz GBW, 18V, 27uA, 100dB CMRR, 8-SOIC Product overview: OPA251UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35kHz, 18V, 27uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 35kHz, 18V, 27uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA251UA can be used for catalog matching and distributor lookup.

1ch Op Amp, 35kHz GBW, 18V, 27uA, 100dB CMRR, 8-SOIC Product overview: OPA251UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35kHz, 18V, 27uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 35kHz, 18V, 27uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA251UA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA251UA - 060860-OPA251UA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA251UA
060860-OPA251UA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA251UA 060860-OPA251UA
Manufacturer: Texas Instruments Win Source Part Number: 060860-OPA251UA Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.01 V/μs Current - Input Bias: 4nA Voltage - Input Offset: 50μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 27μA Channel Output Current: 21mA Gain Bandwidth Product (GBP): 35kHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 060860-OPA251UA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.01 V/μs
Current - Input Bias: 4nA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 27μA
Channel Output Current: 21mA
Gain Bandwidth Product (GBP): 35kHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA251UA-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA251UA-ND
Instrumentation, Op Amps, Buffer Amps OPA251UA-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
 - OPA251UA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 250uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 250uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
 - OPA251UA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 250uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 250uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Op Amps - 6605535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6605535
Op Amps 6605535
Texas Instruments OPA251UA

Texas Instruments OPA251UA

Supplier's Site
Op Amps - 6605535P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6605535P
Op Amps 6605535P
Texas Instruments OPA251UA

Texas Instruments OPA251UA

Supplier's Site
Op Amps - 1625199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1625199
Op Amps 1625199
Texas Instruments OPA251UA

Texas Instruments OPA251UA

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA251UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA251UA
Integrated Circuits (ICs) - Linear - Amplifiers OPA251UA
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA251UA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA251UA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA251UA
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op-Amp, 35Khz, 0.01V/us, Soic-8; No. Of Amplifiers Texas Instruments - 28AH4532 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 35Khz, 0.01V/us, Soic-8; No. Of Amplifiers Texas Instruments
28AH4532
Op-Amp, 35Khz, 0.01V/us, Soic-8; No. Of Amplifiers Texas Instruments 28AH4532
OP-AMP, 35KHZ, 0.01V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:35kHz; Slew Rate:0.01V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 35KHZ, 0.01V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:35kHz; Slew Rate:0.01V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA251UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA251UA
Instrumentation, OP Amps, Buffer Amps OPA251UA
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA251UA - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA251UA
Instrumentation, OP Amps, Buffer Amps OPA251UA
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA251UA
Operational Amplifiers - Op Amps OPA251UA
Operational Amplifiers - Op Amps Single-Supply MicroPower Oper Amp

Operational Amplifiers - Op Amps Single-Supply MicroPower Oper Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA251UA 687-OPA251UA 060860-OPA251UA OPA251UA-ND OPA251UA 6605535 6605535P OPA251UA OPA251UA 28AH4532 OPA251UA OPA251UA OPA251UA
Product Name OPA251 Single-Supply, MicroPower Operational Amplifiers 35kHz 18V 27uA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA251UA Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 35Khz, 0.01V/us, Soic-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 18 volts 2.7 to 36 volts 2.7 volts 2.7 volts
GBW 0.0350 MHz 0.0350 MHz 0.0350 MHz 0.0350 MHz
Slew Rate 0.0100 V/µs 0.0100 V/µs 0.0100 V/µs 0.0100 V/µs 1.00E-8 V/µs 0.0100 V/µs 0.0100 V/µs
CMRR 100 dB
Unlock Full Specs
to access all available technical data