Texas Instruments OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier OPA2743EA/250G4

Description
12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier - OPA2743EA/250G4 - Texas Instruments
Dallas, TX, United States
OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier
OPA2743EA/250G4
OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier OPA2743EA/250G4
12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier 8-VSSOP -40 to 85

12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier 8-VSSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2743EA/250G4 - 790997-OPA2743EA/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2743EA/250G4
790997-OPA2743EA/250G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2743EA/250G4 790997-OPA2743EA/250G4
Manufacturer: Texas Instruments Win Source Part Number: 790997-OPA2743EA/250 G4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 1.5mV Family Name: OPA2743 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.1mA Manufacturer Package: 8-VSSOP Output Current per Channel: 20mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 7MHz Dual Supply Voltage (±): 3.5 V ~ 12 V, ±1.75 V ~ 6 V Alternative Parts (Cross-Reference): TS462CST; TS462CS; FHP3230IMU8X; FHP3230IMU8; Introduction Date: December 01, 2004 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790997-OPA2743EA/250G4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 1.5mV
Family Name: OPA2743
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.1mA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 20mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 7MHz
Dual Supply Voltage (±): 3.5 V ~ 12 V, ±1.75 V ~ 6 V
Alternative Parts (Cross-Reference): TS462CST; TS462CS; FHP3230IMU8X; FHP3230IMU8;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual 12V 7MHz Operational Amplifier IC - 687-OPA2743EA/250G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 12V 7MHz Operational Amplifier IC
687-OPA2743EA/250G4
Dual 12V 7MHz Operational Amplifier IC 687-OPA2743EA/250G4
Dual Op Amp, 12V, 7MHz, Rail-to-Rail, 8-VSSOP Product overview: OPA2743EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12V, 7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12V, 7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2743EA/250G4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 12V, 7MHz, Rail-to-Rail, 8-VSSOP Product overview: OPA2743EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12V, 7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12V, 7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2743EA/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2743EA/250G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2743EA/250G4-ND
Instrumentation, Op Amps, Buffer Amps OPA2743EA/250G4-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2743EA/250G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2743EA/250G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2743EA/250G4
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2743EA/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2743EA/250G4
Instrumentation, OP Amps, Buffer Amps OPA2743EA/250G4
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2743EA/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2743EA/250G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2743EA/250G4
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2743EA/250G4
Operational Amplifiers - Op Amps OPA2743EA/250G4
Operational Amplifiers - Op Amps 12V 7MHz R-to-R I/O Dual

Operational Amplifiers - Op Amps 12V 7MHz R-to-R I/O Dual

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2743EA/250G4 790997-OPA2743EA/250G4 687-OPA2743EA/250G4 OPA2743EA/250G4-ND OPA2743EA/250G4 OPA2743EA/250G4 OPA2743EA/250G4 OPA2743EA/250G4
Product Name OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2743EA/250G4 Dual 12V 7MHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3.5 to 12 volts 6 volts 3.5 volts
VOS 7 millivolts 1.5 millivolts 1.5 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA128 Precision, Low Power Instrumentation Amplifiers - INA128U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351QDB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
LMC6484QML CMOS Quad Rail to Rail Input and Output Operational Amplifier - 5962-9453402MCA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 3 millivolts
Quiescent Current (IQ) 700 microamps
View Details
LF411QML-SP Low Offset, Low Drift JFET Input Operational Amplifier - 5962R1122201VZA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details