The OPA2541BM is a dual high power operational amplifier from Texas Instruments, designed for applications requiring significant output current and voltage swing. It supports power supply voltages up to -40V and can deliver continuous output currents of up to 5A, with an internal current limit of approximately 6A. The device features a FET input and is housed in an electrically isolated TO-3 package, allowing for direct mounting to heat sinks without thermal degradation. This operational amplifier is suitable for various applications, including motor drivers, servo amplifiers, audio amplifiers, and programmable power supplies. It offers a wide common-mode voltage range and high common-mode rejection, with an open-loop gain of up to 96 dB at 10 Hz. The OPA2541BM operates over an industrial temperature range of -25°C to +85°C, making it versatile for different environmental conditions. Its thermal resistance characteristics ensure efficient heat dissipation, which is critical for high-power applications.
Dual High Power Operational Amplifier 8-TO-3
Manufacturer: Texas Instruments
Win Source Part Number: 1233542-OPA2541BM
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Dual High Power Op Amp, 7A Out, 1.6MHz GBW, TO-3-8 Product overview: OPA2541BM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7A, 1.6MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7A, 1.6MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2541BM can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit TO-3-8
Operational Amplifier, 2 Func, 1000uV Offset-Max, BIPolar, MBFM8
Operational Amplifier, 2 Func, 1000uV Offset-Max, BIPolar, MBFM8
Operational Amplifiers - Op Amps Dual High Pwr Op Amp
IC OPAMP GP 2 CIRCUIT TO3-8
General Purpose Amplifier 2 Circuit TO-3-8
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2541BM | 1233542-OPA2541BM | 687-OPA2541BM | 296-39808-5-ND | OPA2541BM | OPA2541BM | OPA2541BM | OPA2541BM |
| Product Name | OPA2541 Dual High Power Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2541BM | Dual 7A 1.6MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Output Current (Iout) | 5 amps | |||||||
| Supply Voltage (VS) | 20 to 80 volts | 40 volts | 80 volts | |||||
| Slew Rate | 6 V/µs | 8 V/µs | 8 V/µs | 8.00E-6 V/µs | 8 V/µs | |||
| VOS | 1 millivolts | 1 millivolts | ||||||
| Package Type | TO-3 | Rail/Tube | TO-3; TO-3-8 | TO-CAN-8 | TO-3-8 | TO-3; TO-3-8 |