Texas Instruments Dual Operational Amplifier IC OPA2328DGKT

Description
DUAL-CHANNEL, PRECISION, 50-V OF Product overview: OPA2328DGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2328DGKT can be used for catalog matching and distributor lookup.
Request a Quote
Description
DUAL-CHANNEL, PRECISION, 50-V OF Product overview: OPA2328DGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2328DGKT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2328DGKT is a dual-channel CMOS operational amplifier designed for precision applications. It features a low offset voltage of 50 µV maximum and a high common-mode rejection ratio (CMRR) of 120 dB, ensuring minimal distortion and high accuracy. The amplifier operates with a rail-to-rail input and output, allowing for a wide input common-mode voltage range that extends 100 mV beyond the supply rails. With a bandwidth of 40 MHz and a slew rate of 30 V/µs, the OPA2328DGKT is suitable for high-speed applications. It has a low input bias current of 1 pA maximum and a low noise level of 6.1 nV/,àöHz at 10 kHz, making it ideal for sensitive signal processing tasks. The device supports a single-supply voltage range from 2.2 V to 5.5 V and is unity-gain stable, which simplifies design considerations in various applications. This operational amplifier is applicable in optical modules, position sensors, multiparameter patient monitors, and other high-precision instrumentation. The OPA2328DGKT is available in an 8-pin VSSOP package, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The OPA2328DGKT is a dual-channel CMOS operational amplifier designed for precision applications. It features a low offset voltage of 50 µV maximum and a high common-mode rejection ratio (CMRR) of 120 dB, ensuring minimal distortion and high accuracy. The amplifier operates with a rail-to-rail input and output, allowing for a wide input common-mode voltage range that extends 100 mV beyond the supply rails. With a bandwidth of 40 MHz and a slew rate of 30 V/µs, the OPA2328DGKT is suitable for high-speed applications. It has a low input bias current of 1 pA maximum and a low noise level of 6.1 nV/,àöHz at 10 kHz, making it ideal for sensitive signal processing tasks. The device supports a single-supply voltage range from 2.2 V to 5.5 V and is unity-gain stable, which simplifies design considerations in various applications. This operational amplifier is applicable in optical modules, position sensors, multiparameter patient monitors, and other high-precision instrumentation. The OPA2328DGKT is available in an 8-pin VSSOP package, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Operational Amplifier IC
687-OPA2328DGKT
Dual Operational Amplifier IC 687-OPA2328DGKT
DUAL-CHANNEL, PRECISION, 50-V OF Product overview: OPA2328DGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2328DGKT can be used for catalog matching and distributor lookup.

DUAL-CHANNEL, PRECISION, 50-V OF Product overview: OPA2328DGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2328DGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2328DGKTDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2328DGKTDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2328DGKTDKR-ND
DUAL-CHANNEL, PRECISION, 50-V OF

DUAL-CHANNEL, PRECISION, 50-V OF

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2328DGKTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2328DGKTTR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2328DGKTTR-ND
DUAL-CHANNEL, PRECISION, 50-V OF

DUAL-CHANNEL, PRECISION, 50-V OF

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2328DGKTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2328DGKTCT-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2328DGKTCT-ND
DUAL-CHANNEL, PRECISION, 50-V OF

DUAL-CHANNEL, PRECISION, 50-V OF

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2328DGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2328DGKT
Instrumentation, OP Amps, Buffer Amps OPA2328DGKT
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2328DGKT
Integrated Circuits (ICs) - Linear - Amplifiers OPA2328DGKT
DUAL-CHANNEL, PRECISION, 50-V OF

DUAL-CHANNEL, PRECISION, 50-V OF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-OPA2328DGKT 296-OPA2328DGKTDKR-ND OPA2328DGKT OPA2328DGKT
Product Name Dual Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 2.2 to 5.5 volts
Slew Rate 30 V/µs 30 V/µs 30 V/µs 3.00E-5 V/µs
Bandwidth 40 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data