The OPA2695 is a dual, ultra-wideband, current-feedback operational amplifier with disable, designed for high-speed applications such as ADC drivers and broadband video line drivers. It is available in an SO-8 package with dimensions consistent with the SO-8 (D) package designation. The device operates from a single +5 V supply or ±5 V supplies, delivering a ±4.1 V output swing and a slew rate of 2900 V/µs. At +2 V/V gain, it achieves a bandwidth of 850 MHz, and at +8 V/V gain, 450 MHz. Power consumption is 129 mW per channel in normal operation and drops below 0.5 mW per channel when disabled. The OPA2695IDR variant includes a disable pin and is specified for operation from -40°C to +85°C, within the documented electrical characteristics of the series. It meets the ESD ratings for Human Body Model (1500 V) and Charged Device Model (1000 V).
Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082005-OPA2695IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 1.1GHz
Amplifier Type: Current Feedback
Slew Rate: 2900 V/μs
Current - Input Bias: 20μA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.5 V to 12 V, ±1.75 V to 6 V
Operating Supply Current: 25.8mA
Channel Output Current: 120mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
1.1GHz Op Amp, 2Ch, Current-Feedback, 2900V/µs Slew, 8-SOIC Product overview: OPA2695IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1GHz, 2900V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1GHz, 2900V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2695IDR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3500uV Offset-Max, BIPolar, PDSO8
Current Feedback Amplifier 2 Circuit Differential 8-SOIC
Operational Amplifiers - Op Amps Ultra-WB Crnt-Feed back Op Amp
Current Feedback Amplifier 2 Circuit Differential 8-SOIC
Amplifier Circuit
IC OPAMP CFA 2 CIRCUIT 8SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2695IDR | 082005-OPA2695IDR | 687-OPA2695IDR | OPA2695IDR | OPA2695IDR-ND | OPA2695IDR | OPA2695IDR | OPA2695IDR | OPA2695IDR | OPA2695IDR |
| Product Name | OPA2695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2695IDR | Dual 1.1GHz 2900V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 3.6 to 12 volts | 3.5 to 12 volts | 6 volts | 3.5 volts | ||||||
| VOS | 3.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||||
| Quiescent Current (IQ) | 13400 microamps |