Manufacturer: Texas Instruments
Win Source Part Number: 811192-OPA2376AQDRQ1
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2V/μs
Gain Bandwidth Product: 5.5MHz
Current - Input Bias: 0.2pA
Voltage - Input Offset: 5μV
Current - Supply: 760μA
Voltage - Supply, Single/Dual (±): 2.2V ~ 5.5V, ±1.1V ~ 2.75V
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
Low Noise, Low Quiescent Current, Precision Operational Amplifier e-trim/trade 8-SOIC -40 to 125 Product overview: OPA2376AQDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2376AQDRQ1 can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers Low Noise, Low Quiescent Current, Precision Operational Amplifier e-trim/trade 8-SOIC -40 to 125
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 811192-OPA2376AQDRQ1 | 296-43771-2-ND | 687-OPA2376AQDRQ1 | OPA2376AQDRQ1 | OPA2376AQDRQ1 | OPA2376AQDRQ1 | OPA2376AQDRQ1 | OPA2376AQDRQ1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2376AQDRQ1 | Instrumentation, Op Amps, Buffer Amps | SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers |
| Features | Single-Supply | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.7600 milliamps | 0.7600 milliamps | 0.7600 milliamps | 0.7600 milliamps | ||||
| VOS | 0.0050 millivolts | 0.0050 millivolts | 0.0050 millivolts | |||||
| IBIAS | 2.00E-7 µA | 2.00E-7 µA | 2.00E-7 µA | |||||
| GBW | 5.5 MHz | 5.5 MHz | 5.5 MHz |