Texas Instruments OPA2340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA2340EA/2K5G4

Description
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP
Request a Quote Datasheet
Description
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series - OPA2340EA/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA2340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series
OPA2340EA/2K5G4
OPA2340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA2340EA/2K5G4
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP

Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2340EA/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2340EA/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA2340EA/2K5G4-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2340EA/2K5G4 - 209452-OPA2340EA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2340EA/2K5G4
209452-OPA2340EA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2340EA/2K5G4 209452-OPA2340EA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 209452-OPA2340EA/2K5 G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 750μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.5MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209452-OPA2340EA/2K5G4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 750μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 5.5MHz 5.5V Operational Amplifier IC
687-OPA2340EA/2K5G4
Dual 5.5MHz 5.5V Operational Amplifier IC 687-OPA2340EA/2K5G4
Dual Op Amp, 5.5MHz BW, Rail-to-Rail, 2.5-5.5V, CMOS, VSSOP Product overview: OPA2340EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2340EA/2K5G4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 5.5MHz BW, Rail-to-Rail, 2.5-5.5V, CMOS, VSSOP Product overview: OPA2340EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2340EA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2340EA/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2340EA/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2340EA/2K5G4
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2340EA/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2340EA/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2340EA/2K5G4
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2340EA/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2340EA/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA2340EA/2K5G4
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2340EA/2K5G4
Operational Amplifiers - Op Amps OPA2340EA/2K5G4
Operational Amplifiers - Op Amps Single-Supply Rail-to-Rail

Operational Amplifiers - Op Amps Single-Supply Rail-to-Rail

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2340EA/2K5G4 OPA2340EA/2K5G4-ND 209452-OPA2340EA/2K5G4 687-OPA2340EA/2K5G4 OPA2340EA/2K5G4 OPA2340EA/2K5G4 OPA2340EA/2K5G4 OPA2340EA/2K5G4
Product Name OPA2340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2340EA/2K5G4 Dual 5.5MHz 5.5V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts
VOS 0.5000 millivolts 0.1500 millivolts 0.1500 millivolts
Quiescent Current (IQ) 950 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC414AJE-TR13 - 1029412-CLC414AJE-TR13 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 12 volts
Source Current (IS) 10 milliamps
VOS 2 millivolts
View Details
5 suppliers
INA105 Precision Unity Gain Differential Amplifier - INA105KUE4 - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
5 suppliers
TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902MCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC319DB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details