Texas Instruments OPA2703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA2703EA/2K5

Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-VSSOP -40 to 85
Request a Quote
Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2703EA/2K5 is a dual operational amplifier optimized for rail-to-rail input and output swing, suitable for a variety of applications including automotive, portable equipment, active filters, and data acquisition systems. It operates over a wide supply range of ±2V to ±6V and features a low quiescent current of 160µA per amplifier. The device offers a gain-bandwidth product of 1MHz and a slew rate of 0.6V/µs, ensuring good dynamic performance. Input offset voltage is low at ±160µV, with a common-mode rejection ratio (CMRR) of up to 90dB. The OPA2703EA/2K5 is available in a compact MSOP-8 package and is specified for operation within a temperature range of -40°C to +85°C. This product is suitable for applications requiring efficient power usage and high performance in a small form factor.

Datasheet Summary
Powered by GS/AI

The OPA2703EA/2K5 is a dual operational amplifier optimized for rail-to-rail input and output swing, suitable for a variety of applications including automotive, portable equipment, active filters, and data acquisition systems. It operates over a wide supply range of ±2V to ±6V and features a low quiescent current of 160µA per amplifier. The device offers a gain-bandwidth product of 1MHz and a slew rate of 0.6V/µs, ensuring good dynamic performance. Input offset voltage is low at ±160µV, with a common-mode rejection ratio (CMRR) of up to 90dB. The OPA2703EA/2K5 is available in a compact MSOP-8 package and is specified for operation within a temperature range of -40°C to +85°C. This product is suitable for applications requiring efficient power usage and high performance in a small form factor.

Suppliers

Company
Product
Description
Supplier Links
OPA2703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier - OPA2703EA/2K5 - Texas Instruments
Dallas, TX, United States
OPA2703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier
OPA2703EA/2K5
OPA2703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA2703EA/2K5
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-VSSOP -40 to 85

12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-VSSOP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29491-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29491-6-ND
Instrumentation, Op Amps, Buffer Amps 296-29491-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29491-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29491-1-ND
Instrumentation, Op Amps, Buffer Amps 296-29491-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29491-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29491-2-ND
Instrumentation, Op Amps, Buffer Amps 296-29491-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Dual 1MHz 12V Operational Amplifier IC - 687-OPA2703EA/2K5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1MHz 12V Operational Amplifier IC
687-OPA2703EA/2K5
Dual 1MHz 12V Operational Amplifier IC 687-OPA2703EA/2K5
Dual Op Amp, 1MHz, 12V, CMOS, Rail-to-Rail, VSSOP Product overview: OPA2703EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2703EA/2K5 can be used for catalog matching and distributor lookup.

Dual Op Amp, 1MHz, 12V, CMOS, Rail-to-Rail, VSSOP Product overview: OPA2703EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2703EA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2703EA/2K5 - 060867-OPA2703EA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2703EA/2K5
060867-OPA2703EA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2703EA/2K5 060867-OPA2703EA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 060867-OPA2703EA/2K5 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 160μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 160μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 060867-OPA2703EA/2K5
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 160μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 160μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2703EA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2703EA/2K5
Instrumentation, OP Amps, Buffer Amps OPA2703EA/2K5
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2703EA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2703EA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA2703EA/2K5
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site
IC OPAMP GP 1MHZ RRO 8VSSOP - 815-OPA2703EA/2K5 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1MHZ RRO 8VSSOP
815-OPA2703EA/2K5
IC OPAMP GP 1MHZ RRO 8VSSOP 815-OPA2703EA/2K5
IC OPAMP GP 1MHZ RRO 8VSSOP

IC OPAMP GP 1MHZ RRO 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2703EA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2703EA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2703EA/2K5
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2703EA/2K5
Operational Amplifiers - Op Amps OPA2703EA/2K5
Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2703EA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2703EA/2K5
Instrumentation, OP Amps, Buffer Amps OPA2703EA/2K5
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2703EA/2K5 296-29491-6-ND 687-OPA2703EA/2K5 060867-OPA2703EA/2K5 OPA2703EA/2K5 OPA2703EA/2K5 815-OPA2703EA/2K5 OPA2703EA/2K5 OPA2703EA/2K5 OPA2703EA/2K5
Product Name OPA2703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier Instrumentation, Op Amps, Buffer Amps Dual 1MHz 12V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2703EA/2K5 Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers IC OPAMP GP 1MHZ RRO 8VSSOP Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4 to 12 volts 6 volts 4 to 12 volts 4 volts 4 volts
VOS 0.7500 millivolts 0.1600 millivolts 0.1600 millivolts 0.1600 millivolts
Quiescent Current (IQ) 200 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
7 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCLVD1213RGTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers
 - CLC505AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
4 suppliers