Texas Instruments OPA2613 Dual Wideband, High-Output Current, Operational Amplifier with Current Limit OPA2613IDRG4

Description
Dual Wideband, High-Output Current, Operational Amplifier with Current Limit 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Wideband, High-Output Current, Operational Amplifier with Current Limit 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2613 Dual Wideband, High-Output Current, Operational Amplifier with Current Limit - OPA2613IDRG4 - Texas Instruments
Dallas, TX, United States
OPA2613 Dual Wideband, High-Output Current, Operational Amplifier with Current Limit
OPA2613IDRG4
OPA2613 Dual Wideband, High-Output Current, Operational Amplifier with Current Limit OPA2613IDRG4
Dual Wideband, High-Output Current, Operational Amplifier with Current Limit 8-SOIC -40 to 85

Dual Wideband, High-Output Current, Operational Amplifier with Current Limit 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 230MHz 350mA SOIC Operational Amplifier IC
687-OPA2613IDRG4
Dual 230MHz 350mA SOIC Operational Amplifier IC 687-OPA2613IDRG4
Dual Op Amp, 230MHz BW, 350mA Output, 8-SOIC Product overview: OPA2613IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 230MHz, 350mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 230MHz, 350mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2613IDRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 230MHz BW, 350mA Output, 8-SOIC Product overview: OPA2613IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 230MHz, 350mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 230MHz, 350mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2613IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2613IDRG4 - 1084751-OPA2613IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2613IDRG4
1084751-OPA2613IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2613IDRG4 1084751-OPA2613IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1084751-OPA2613IDRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 230MHz Amplifier Type: Voltage Feedback Slew Rate: 70 V/μs Current - Input Bias: 6μA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 12mA Channel Output Current: 350mA Gain Bandwidth Product (GBP): 125MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1084751-OPA2613IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 230MHz
Amplifier Type: Voltage Feedback
Slew Rate: 70 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 12mA
Channel Output Current: 350mA
Gain Bandwidth Product (GBP): 125MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2613IDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2613IDRG4-ND
Instrumentation, Op Amps, Buffer Amps OPA2613IDRG4-ND
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2613IDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2613IDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2613IDRG4
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2613IDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2613IDRG4
Instrumentation, OP Amps, Buffer Amps OPA2613IDRG4
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2613IDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2613IDRG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2613IDRG4
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2613IDRG4
High Speed Operational Amplifiers OPA2613IDRG4
High Speed Operational Amplifiers Dual Wideband Hi-Output Current

High Speed Operational Amplifiers Dual Wideband Hi-Output Current

Buy Now Datasheet
IC OPAMP VFB 2 CIRCUIT 8SOIC - 815-OPA2613IDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP VFB 2 CIRCUIT 8SOIC
815-OPA2613IDRG4
IC OPAMP VFB 2 CIRCUIT 8SOIC 815-OPA2613IDRG4
IC OPAMP VFB 2 CIRCUIT 8SOIC

IC OPAMP VFB 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA2613IDRG4 687-OPA2613IDRG4 1084751-OPA2613IDRG4 OPA2613IDRG4-ND OPA2613IDRG4 OPA2613IDRG4 OPA2613IDRG4 OPA2613IDRG4 815-OPA2613IDRG4
Product Name OPA2613 Dual Wideband, High-Output Current, Operational Amplifier with Current Limit Dual 230MHz 350mA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2613IDRG4 Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers IC OPAMP VFB 2 CIRCUIT 8SOIC
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 5 to 12 volts 12 volts 5 to 12 volts 5 volts
VOS 1 millivolts 0.2000 millivolts 0.2000 millivolts
Quiescent Current (IQ) 6500 microamps
Unlock Full Specs
to access all available technical data

Similar Products

BUF12840 12 Channel Gamma Buffer with Dual Memory Banks - BUF12840AIRGER - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 9 to 20 volts
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
7 suppliers
TLE2022AM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088105Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.4000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CGS2535V - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
2 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers