Dual, Wideband, High Output Current Operational Amplifier with Active Off-line Control 16-VQFN -40 to 85
Current Feedback Amplifier 2 Circuit 16-VQFN (4x4)
Current Feedback Amplifier 2 Circuit 16-VQFN (4x4)
Current Feedback Amplifier 2 Circuit 16-VQFN (4x4)
Dual 600MHz Op Amp, 700mA Output, 3000V/µs Slew Rate, VQFN Product overview: OPA2673IRGVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600MHz, 700mA, 3000V, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 600MHz, 700mA, 3000V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2673IRGVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 209461-OPA2673IRGVR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 600MHz
Amplifier Type: Current Feedback
Slew Rate: 3000 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-VQFN (4x4)
Supply Voltage - Operating: 7 V to 13 V, ±3.5 V to 6.5 V
Operating Supply Current: 32mA
Channel Output Current: 700mA
Alternative Parts (Cross-Reference): MAX4226ESD; OPA2673IRGVT; OPA2673IRGVRG4;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC OPAMP CFA 2 CIRCUIT 16VQFN
IC OPAMP CFA 2 CIRCUIT 16VQFN
High Speed Operational Amplifiers Dual WB Hi Out Crnt Op Amp
IC OPAMP CFA 2 CIRCUIT 16VQFN
Current Feedback Amplifier 2 Circuit 16-VQFN (4x4)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2673IRGVR | 296-OPA2673IRGVRCT-ND | 687-OPA2673IRGVR | 209461-OPA2673IRGVR | OPA2673IRGVR | OPA2673IRGVR | OPA2673IRGVR | OPA2673IRGVR | OPA2673IRGVR |
| Product Name | OPA2673 Dual, Wideband, High Output Current Operational Amplifier with Active Off-line Control | Instrumentation, Op Amps, Buffer Amps | Dual 600MHz 700mA 3000V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2673IRGVR | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 7 to 13 volts | 7 to 13 volts | 7 to 13 volts | 7 volts | 13 volts | ||||
| VOS | 7 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 32000 microamps |