Texas Instruments OPA2348 1MHz, 45uA, RRIO, Dual Op Amp OPA2348AIDCNRG4

Description
1MHz, 45uA, RRIO, Dual Op Amp 8-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1MHz, 45uA, RRIO, Dual Op Amp 8-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2348 1MHz, 45uA, RRIO, Dual Op Amp - OPA2348AIDCNRG4 - Texas Instruments
Dallas, TX, United States
OPA2348 1MHz, 45uA, RRIO, Dual Op Amp
OPA2348AIDCNRG4
OPA2348 1MHz, 45uA, RRIO, Dual Op Amp OPA2348AIDCNRG4
1MHz, 45uA, RRIO, Dual Op Amp 8-SOT-23 -40 to 125

1MHz, 45uA, RRIO, Dual Op Amp 8-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 45uA 5.5V Operational Amplifier IC
687-OPA2348AIDCNRG4
Dual 1MHz 45uA 5.5V Operational Amplifier IC 687-OPA2348AIDCNRG4
Dual Op Amp, 1MHz, 45uA, RRIO, 2.5-5.5V, 8-SOT-23 Product overview: OPA2348AIDCNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 45uA, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 45uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2348AIDCNRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 1MHz, 45uA, RRIO, 2.5-5.5V, 8-SOT-23 Product overview: OPA2348AIDCNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 45uA, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 45uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2348AIDCNRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2348AIDCNRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2348AIDCNRG4-ND
Instrumentation, Op Amps, Buffer Amps OPA2348AIDCNRG4-ND
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDCNRG4 - 060845-OPA2348AIDCNRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDCNRG4
060845-OPA2348AIDCNRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDCNRG4 060845-OPA2348AIDCNRG4
Manufacturer: Texas Instruments Win Source Part Number: 060845-OPA2348AIDCNR G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.1 V to 5.5 V Operating Supply Current: 45μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 060845-OPA2348AIDCNRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.1 V to 5.5 V
Operating Supply Current: 45μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2348AIDCNRG4
Operational Amplifiers - Op Amps OPA2348AIDCNRG4
Operational Amplifiers - Op Amps 1MHz 45uA RRIO Dual Op Amp

Operational Amplifiers - Op Amps 1MHz 45uA RRIO Dual Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2348AIDCNRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2348AIDCNRG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2348AIDCNRG4
IC CMOS 2 CIRCUIT SOT23-8

IC CMOS 2 CIRCUIT SOT23-8

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2348AIDCNRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2348AIDCNRG4
Instrumentation, OP Amps, Buffer Amps OPA2348AIDCNRG4
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now
IC OPAMP GP 2 CIRCUIT SOT23-8 - 815-OPA2348AIDCNRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2 CIRCUIT SOT23-8
815-OPA2348AIDCNRG4
IC OPAMP GP 2 CIRCUIT SOT23-8 815-OPA2348AIDCNRG4
IC OPAMP GP 2 CIRCUIT SOT23-8

IC OPAMP GP 2 CIRCUIT SOT23-8

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDCNRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2348AIDCNRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2348AIDCNRG4
IC CMOS 2 CIRCUIT SOT23-8

IC CMOS 2 CIRCUIT SOT23-8

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA2348AIDCNRG4 687-OPA2348AIDCNRG4 OPA2348AIDCNRG4-ND 060845-OPA2348AIDCNRG4 OPA2348AIDCNRG4 OPA2348AIDCNRG4 OPA2348AIDCNRG4 815-OPA2348AIDCNRG4 OPA2348AIDCNRG4
Product Name OPA2348 1MHz, 45uA, RRIO, Dual Op Amp Dual 1MHz 45uA 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDCNRG4 Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 2 CIRCUIT SOT23-8 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.1 to 5.5 volts 2.5 to 5.5 volts 2.1 to 5.5 volts 2.1 volts
VOS 5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 65 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data