Texas Instruments OPA2338 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series OPA2338UA/2K5G4

Description
MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series 8-SOIC -40 to 85
Request a Quote Datasheet
Description
MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2338 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series - OPA2338UA/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA2338 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series
OPA2338UA/2K5G4
OPA2338 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series OPA2338UA/2K5G4
MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series 8-SOIC -40 to 85

MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2338UA/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2338UA/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA2338UA/2K5G4-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2338UA/2K5G4 - 1233491-OPA2338UA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2338UA/2K5G4
1233491-OPA2338UA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2338UA/2K5G4 1233491-OPA2338UA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1233491-OPA2338UA/2K 5G4 Series: MicroAmplifier Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 500μV Family Name: OPA2338 Categories: Integrated Circuits (ICs) Operating Supply Current: 525μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 9mA SR - Slew Rate: 4.6 V/μs GBP - Gain Bandwidth Product: 12.5MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V Alternative Parts (Cross-Reference): MCP6V27T-E/SN; MCP6V27-E/SN; MCP617T-I/SN; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1233491-OPA2338UA/2K5G4
Series: MicroAmplifier
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 500μV
Family Name: OPA2338
Categories: Integrated Circuits (ICs)
Operating Supply Current: 525μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 9mA
SR - Slew Rate: 4.6 V/μs
GBP - Gain Bandwidth Product: 12.5MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Alternative Parts (Cross-Reference): MCP6V27T-E/SN; MCP6V27-E/SN; MCP617T-I/SN;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 12.5MHz 5.5V SOIC Operational Amplifier IC
687-OPA2338UA/2K5G4
Dual 12.5MHz 5.5V SOIC Operational Amplifier IC 687-OPA2338UA/2K5G4
Dual Op Amp, 12.5MHz, CMOS, 2.7-5.5V, 8-SOIC Product overview: OPA2338UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12.5MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12.5MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2338UA/2K5G4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 12.5MHz, CMOS, 2.7-5.5V, 8-SOIC Product overview: OPA2338UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12.5MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12.5MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2338UA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2338UA/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2338UA/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA2338UA/2K5G4
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2338UA/2K5G4
Operational Amplifiers - Op Amps OPA2338UA/2K5G4
Operational Amplifiers - Op Amps MicroSIZE Single-Supply CMOS

Operational Amplifiers - Op Amps MicroSIZE Single-Supply CMOS

Buy Now Datasheet
IC OPAMP GP 12.5MHZ RRO 8SOIC - 815-OPA2338UA/2K5G4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 12.5MHZ RRO 8SOIC
815-OPA2338UA/2K5G4
IC OPAMP GP 12.5MHZ RRO 8SOIC 815-OPA2338UA/2K5G4
IC OPAMP GP 12.5MHZ RRO 8SOIC

IC OPAMP GP 12.5MHZ RRO 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2338UA/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2338UA/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2338UA/2K5G4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2338UA/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2338UA/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2338UA/2K5G4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number OPA2338UA/2K5G4 OPA2338UA/2K5G4-ND 1233491-OPA2338UA/2K5G4 687-OPA2338UA/2K5G4 OPA2338UA/2K5G4 OPA2338UA/2K5G4 815-OPA2338UA/2K5G4 OPA2338UA/2K5G4 OPA2338UA/2K5G4
Product Name OPA2338 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2338UA/2K5G4 Dual 12.5MHz 5.5V SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps IC OPAMP GP 12.5MHZ RRO 8SOIC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts
VOS 3 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 1000 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2142M High Speed High Drive Precision Dual Operational Amplifier - 5962-9321603QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 1.2 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
TLV2354M LinCMOS(TM) Quad Low-Voltage Differential Comparator - 5962-9688201QCA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 8 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126EA/250G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
3 suppliers