Dual Wideband Current Feedback Operational Amplifier,with Disable 8-SOIC -40 to 85
Current Feedback Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 280MHz BW, 2GHz GBW, 2100V/µs SR, 8-SOIC Product overview: OPA2691IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 280MHz, 2GHz, 2100V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 280MHz, 2GHz, 2100V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2691IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 004249-OPA2691IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 280MHz
Amplifier Type: Current Feedback
Slew Rate: 2100 V/μs
Current - Input Bias: 15μA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 10.2mA
Channel Output Current: 190mA
Gain Bandwidth Product (GBP): 2GHz
Alternative Parts (Cross-Reference): OPA2691I-14D; OPA2691ID; OPA2691I-14DR;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDSO8
IC OPAMP CFA 2 CIRCUIT 8SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
High Speed Operational Amplifiers Dual Wideband Current Feedback
IC OPAMP CFA 2 CIRCUIT 8SOIC
Current Feedback Amplifier 2 Circuit 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA2691IDR | OPA2691IDR-ND | 687-OPA2691IDR | 004249-OPA2691IDR | OPA2691IDR | OPA2691IDR | OPA2691IDR | OPA2691IDR | 815-OPA2691IDR | OPA2691IDR |
| Product Name | OPA2691 Dual Wideband Current Feedback Operational Amplifier,with Disable | Instrumentation, Op Amps, Buffer Amps | Dual 280MHz 2GHz 2100V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2691IDR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | IC OPAMP CFA 2 CIRCUIT 8SOIC | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | |||||||
| VOS | 3 millivolts | 0.8000 millivolts | 0.8000 millivolts | |||||||
| Quiescent Current (IQ) | 5750 microamps |