Texas Instruments OPA2369 1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier OPA2369AIDCNR

Description
1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier 8-SOT-23 -40 to 85
Request a Quote
Description
1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier 8-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2369 is a dual-channel, ultra-low-power operational amplifier designed for battery-powered applications, operating from 1.8V to 5.5V with a quiescent current of 700nA per channel. It features true rail-to-rail input and output, zero-crossover distortion, a 12kHz gain-bandwidth product, and an input offset voltage of 250μV max at 25°C. The OPA2369AIDCNR variant is packaged in an 8-pin SOT-23 package with an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The OPA2369 is a dual-channel, ultra-low-power operational amplifier designed for battery-powered applications, operating from 1.8V to 5.5V with a quiescent current of 700nA per channel. It features true rail-to-rail input and output, zero-crossover distortion, a 12kHz gain-bandwidth product, and an input offset voltage of 250μV max at 25°C. The OPA2369AIDCNR variant is packaged in an 8-pin SOT-23 package with an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
OPA2369 1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier - OPA2369AIDCNR - Texas Instruments
Dallas, TX, United States
OPA2369 1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier
OPA2369AIDCNR
OPA2369 1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier OPA2369AIDCNR
1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier 8-SOT-23 -40 to 85

1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier 8-SOT-23 -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41471-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41471-1-ND
Instrumentation, Op Amps, Buffer Amps 296-41471-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41471-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41471-2-ND
Instrumentation, Op Amps, Buffer Amps 296-41471-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41471-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41471-6-ND
Instrumentation, Op Amps, Buffer Amps 296-41471-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Singapore, Singapore
Dual 1.8V 12kHz SOT-23 Operational Amplifier IC
687-OPA2369AIDCNR
Dual 1.8V 12kHz SOT-23 Operational Amplifier IC 687-OPA2369AIDCNR
Dual Op Amp, 1.8V, 700nA, 12kHz BW, SOT-23-8 Product overview: OPA2369AIDCNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 12kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8V, 12kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2369AIDCNR can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.8V, 700nA, 12kHz BW, SOT-23-8 Product overview: OPA2369AIDCNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 12kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8V, 12kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2369AIDCNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2369AIDCNR - 1084716-OPA2369AIDCNR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2369AIDCNR
1084716-OPA2369AIDCNR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2369AIDCNR 1084716-OPA2369AIDCNR
Manufacturer: Texas Instruments Win Source Part Number: 1084716-OPA2369AIDCN R Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.005 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-8 Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 700nA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 12kHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1084716-OPA2369AIDCNR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.005 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 700nA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 12kHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2369AIDCNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2369AIDCNR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2369AIDCNR
IC OPAMP GP 2 CIRCUIT SOT23-8

IC OPAMP GP 2 CIRCUIT SOT23-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2369AIDCNR
Operational Amplifiers - Op Amps OPA2369AIDCNR
Operational Amplifiers - Op Amps 1.8V 1uA max 0-C/O Rail-to-Rail I/O

Operational Amplifiers - Op Amps 1.8V 1uA max 0-C/O Rail-to-Rail I/O

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2369AIDCNR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2369AIDCNR
Instrumentation, OP Amps, Buffer Amps OPA2369AIDCNR
IC OPAMP GP 2 CIRCUIT SOT23-8

IC OPAMP GP 2 CIRCUIT SOT23-8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2369AIDCNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2369AIDCNR
Instrumentation, OP Amps, Buffer Amps OPA2369AIDCNR
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2369AIDCNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2369AIDCNR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2369AIDCNR
IC OPAMP GP 2 CIRCUIT SOT23-8

IC OPAMP GP 2 CIRCUIT SOT23-8

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2369AIDCNR 296-41471-1-ND 687-OPA2369AIDCNR 1084716-OPA2369AIDCNR OPA2369AIDCNR OPA2369AIDCNR OPA2369AIDCNR OPA2369AIDCNR OPA2369AIDCNR
Product Name OPA2369 1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier Instrumentation, Op Amps, Buffer Amps Dual 1.8V 12kHz SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2369AIDCNR Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
VOS 0.7500 millivolts 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 1 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data

Similar Products