The OPA2336UA/2K5G4 is a dual-channel, single-supply, microPower CMOS operational amplifier designed for battery-powered applications. It operates from a minimum supply voltage of 2.1 V and is specified from -40°C to +85°C, with an operating range extending to -55°C to +125°C. The device comes in an SO-8 surface-mount package and features rail-to-rail output swing within 3 mV of the supply rails under a 100 kΩ load. Each amplifier consumes a quiescent current of 20 µA at +25°C, increasing to 36 µA over temperature. It has a maximum input offset voltage of 125 µV, an open-loop gain of 115 dB, and a gain-bandwidth product of 100 kHz. Input bias current is specified at 1 pA maximum. The part is RoHS compliant and meets the Level-2-260C-1 Year MSL rating.
Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series 8-SOIC -40 to 85
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 060840-OPA2336UA/2K5
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 60μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 20μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 100kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
2-Ch CMOS Op Amp, 100kHz BW, 60uV Vos, 2.3-5.5V, 8-SOIC Product overview: OPA2336UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2336UA/2K5G4 can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Single-Supply MicroPower CMOS
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2336UA/2K5G4 | OPA2336UA/2K5G4-ND | 060840-OPA2336UA/2K5G4 | 687-OPA2336UA/2K5G4 | OPA2336UA/2K5G4 | OPA2336UA/2K5G4 | OPA2336UA/2K5G4 | OPA2336UA/2K5G4 |
| Product Name | OPA2336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2336UA/2K5G4 | 100kHz 5.5V SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 volts | ||||
| VOS | 0.1250 millivolts | 0.0600 millivolts | 0.0600 millivolts | |||||
| Quiescent Current (IQ) | 32 microamps | |||||||
| CMRR | 80 dB |