MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 5-SOT-23
Manufacturer: Texas Instruments
Win Source Part Number: 004224-OPA244NA/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.16 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V
Operating Supply Current: 50μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 430kHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Computers & Computer Peripherals, Power Management, Consumer Electronics
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
1-Ch Op Amp, 430kHz GBW, 1.1V-36V, SOT-23 Product overview: OPA244NA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430kHz, 1.1V, 36V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 430kHz, 1.1V, 36V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA244NA/250 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit SOT-23-5
OP AMP, 430KHZ, 0.16V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:430kHz; Slew Rate:0.16V/µs; Supply Voltage Range:± 1.1V to ± 18V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
OP AMP, 430KHZ, 0.16V/US, SOT-23-5; NO.; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps MicroPower Single-Supply
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA244NA/250 | 004224-OPA244NA/250 | 296-OPA244NA/250TR-ND | 687-OPA244NA/250 | 6525729 | 6525729P | OPA244NA/250 | OPA244NA/250 | 33AH4585 | 52AH7353 | OPA244NA/250 | OPA244NA/250 | OPA244NA/250 |
| Product Name | OPA244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA244NA/250 | Instrumentation, Op Amps, Buffer Amps | 430kHz 1.1V 36V SOT-23 Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 430Khz, 0.16V/us, Sot-23-5; No. Of Amplifiers Texas Instruments | Op Amp, 430Khz, 0.16V/us, Sot-23-5; No.; Msl Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.6 to 36 volts | 2.2 to 36 volts | 18 volts | 2.2 volts | 1.1 to 18 volts | 2.2 volts | |||||||
| VOS | 1.5 millivolts | 0.7000 millivolts | 0.7000 millivolts | 0.7000 millivolts | |||||||||
| Quiescent Current (IQ) | 60 microamps | ||||||||||||
| CMRR | 84 dB |