Texas Instruments OPA2354 250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier OPA2354AIDDA

Description
250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier 8-SO PowerPAD -40 to 125
Request a Quote Datasheet
Description
250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier 8-SO PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2354 250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier - OPA2354AIDDA - Texas Instruments
Dallas, TX, United States
OPA2354 250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier
OPA2354AIDDA
OPA2354 250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier OPA2354AIDDA
250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier 8-SO PowerPAD -40 to 125

250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier 8-SO PowerPAD -40 to 125

Buy Now Datasheet
Op Amps - 4618605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
4618605
Op Amps 4618605
Texas Instruments OPA2354AIDDA

Texas Instruments OPA2354AIDDA

Supplier's Site
Op Amps - 4618605P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
4618605P
Op Amps 4618605P
Texas Instruments OPA2354AIDDA

Texas Instruments OPA2354AIDDA

Supplier's Site
Op Amps - 1218552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1218552
Op Amps 1218552
Texas Instruments OPA2354AIDDA

Texas Instruments OPA2354AIDDA

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2354AIDDA - 145282-OPA2354AIDDA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2354AIDDA
145282-OPA2354AIDDA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2354AIDDA 145282-OPA2354AIDDA
Manufacturer: Texas Instruments Win Source Part Number: 145282-OPA2354AIDDA Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 250MHz Amplifier Type: Voltage Feedback Slew Rate: 150 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 4.9mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 100MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145282-OPA2354AIDDA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 250MHz
Amplifier Type: Voltage Feedback
Slew Rate: 150 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 4.9mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13784-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13784-5-ND
Instrumentation, Op Amps, Buffer Amps 296-13784-5-ND
CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SO PowerPad

CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SO PowerPad

Buy Now Datasheet
Singapore, Singapore
Dual 250MHz 150V SOIC Operational Amplifier IC
687-OPA2354AIDDA
Dual 250MHz 150V SOIC Operational Amplifier IC 687-OPA2354AIDDA
250MHz Op Amp, Dual, CMOS, Rail-to-Rail, 150V/µs Slew Rate, SOIC Product overview: OPA2354AIDDA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 150V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 150V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2354AIDDA can be used for catalog matching and distributor lookup.

250MHz Op Amp, Dual, CMOS, Rail-to-Rail, 150V/µs Slew Rate, SOIC Product overview: OPA2354AIDDA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 150V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 150V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2354AIDDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amp, 100Mhz, 150V/us, Soic-8; No. Of Amplifiers Texas Instruments - 02E6711 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 100Mhz, 150V/us, Soic-8; No. Of Amplifiers Texas Instruments
02E6711
Op Amp, 100Mhz, 150V/us, Soic-8; No. Of Amplifiers Texas Instruments 02E6711
OP AMP, 100MHZ, 150V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:100MHz; Slew Rate:150V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 100MHZ, 150V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:100MHz; Slew Rate:150V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Op Amp, Dual Cmos Rri/o, Smd, 2354; No. Of Amplifiers Texas Instruments - 28AH4514 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual Cmos Rri/o, Smd, 2354; No. Of Amplifiers Texas Instruments
28AH4514
Op Amp, Dual Cmos Rri/o, Smd, 2354; No. Of Amplifiers Texas Instruments 28AH4514
OP AMP, DUAL CMOS RRI/O, SMD, 2354; No. of Amplifiers:2 Amplifier; Bandwidth:250MHz; Slew Rate:150V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, DUAL CMOS RRI/O, SMD, 2354; No. of Amplifiers:2 Amplifier; Bandwidth:250MHz; Slew Rate:150V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2354AIDDA - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2354AIDDA
Instrumentation, OP Amps, Buffer Amps OPA2354AIDDA
IC OPAMP VFB 2 CIRC 8SOPWRPAD

IC OPAMP VFB 2 CIRC 8SOPWRPAD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2354AIDDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2354AIDDA
Integrated Circuits (ICs) - Linear - Amplifiers OPA2354AIDDA
IC OPAMP VFB 2 CIRC 8SOPWRPAD

IC OPAMP VFB 2 CIRC 8SOPWRPAD

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2354AIDDA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2354AIDDA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2354AIDDA
IC OPAMP VFB 2 CIRC 8SOPWRPAD

IC OPAMP VFB 2 CIRC 8SOPWRPAD

Supplier's Site Datasheet
IC OPAMP VFB 2 CIRCUIT 8SOPWRPAD - 815-OPA2354AIDDA - Utmel Electronic Limited
Hong Kong, China
IC OPAMP VFB 2 CIRCUIT 8SOPWRPAD
815-OPA2354AIDDA
IC OPAMP VFB 2 CIRCUIT 8SOPWRPAD 815-OPA2354AIDDA
IC OPAMP VFB 2 CIRCUIT 8SOPWRPAD

IC OPAMP VFB 2 CIRCUIT 8SOPWRPAD

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2354AIDDA
High Speed Operational Amplifiers OPA2354AIDDA
High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS Dual

High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS Dual

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2354AIDDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2354AIDDA
Instrumentation, OP Amps, Buffer Amps OPA2354AIDDA
CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SO PowerPad

CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SO PowerPad

Buy Now

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number OPA2354AIDDA 4618605 4618605P 145282-OPA2354AIDDA 296-13784-5-ND 687-OPA2354AIDDA 02E6711 28AH4514 OPA2354AIDDA OPA2354AIDDA OPA2354AIDDA 815-OPA2354AIDDA OPA2354AIDDA OPA2354AIDDA
Product Name OPA2354 250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2354AIDDA Instrumentation, Op Amps, Buffer Amps Dual 250MHz 150V SOIC Operational Amplifier IC Op Amp, 100Mhz, 150V/us, Soic-8; No. Of Amplifiers Texas Instruments Op Amp, Dual Cmos Rri/o, Smd, 2354; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps IC OPAMP VFB 2 CIRCUIT 8SOPWRPAD High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.7 to 5.5 volts 3 to 5 volts 2.5 to 5.5 volts 5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts 2.5 volts
VOS 8 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 7500 microamps
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC208NS - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
Clock Fanout Buffer 18-OUT 48-Pin SSOP T/R - 815-CDC318ADLRG4 - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 0.2000 milliamps
View Details
2 suppliers