Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-PDIP
Dual Op Amp, 5.5MHz BW, Rail-to-Rail, Low Power, CMOS, 8-PDIP Product overview: OPA2340PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 5.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2340PA can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233493-OPA2340PA
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Computers & Computer Peripherals, Test & Measurement, Automation & Process Control, Audio, Communications & Networking
IC CMOS 2 CIRCUIT 8DIP
AMPLIFIER IC CHIP 8PIN DIP OPAMP 5.5MHZ. FREE 2 YEAR RADWELL WARRANTY
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Operational Amplifiers - Op Amps Single-Supply Rail-to-Rail
IC CMOS 2 CIRCUIT 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Radwell International | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2340PA | 687-OPA2340PA | OPA2340PA-ND | 1233493-OPA2340PA | OPA2340PA | 44336102 | OPA2340PA | OPA2340PA | OPA2340PA |
| Product Name | OPA2340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series | Low-Power Dual 5.5MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2340PA | Instrumentation, OP Amps, Buffer Amps | IC Chip | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | 2.5 volts | |||||
| VOS | 0.5000 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||||
| Quiescent Current (IQ) | 950 microamps | 825 microamps | |||||||
| CMRR | 80 dB |