Texas Instruments OPA2343 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA2343EA/2K5

Description
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2343 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series - OPA2343EA/2K5 - Texas Instruments
Dallas, TX, United States
OPA2343 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series
OPA2343EA/2K5
OPA2343 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA2343EA/2K5
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85

Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2343EA/2K5 - 026040-OPA2343EA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2343EA/2K5
026040-OPA2343EA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2343EA/2K5 026040-OPA2343EA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 026040-OPA2343EA/2K5 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 2mV Family Name: OPA2343 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 850μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.5MHz Alternative Parts (Cross-Reference): DS4812U; DS4812U+; ISL28248FUZ; LMR358FVM-TR; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China, , Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026040-OPA2343EA/2K5
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 2mV
Family Name: OPA2343
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 850μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Alternative Parts (Cross-Reference): DS4812U; DS4812U+; ISL28248FUZ; LMR358FVM-TR;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China, , Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 5.5MHz 5V MSOP Operational Amplifier IC
687-OPA2343EA/2K5
Dual 5.5MHz 5V MSOP Operational Amplifier IC 687-OPA2343EA/2K5
Dual Op Amp, 5.5MHz, Rail-to-Rail, 2.7-5V, MSOP Product overview: OPA2343EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2343EA/2K5 can be used for catalog matching and distributor lookup.

Dual Op Amp, 5.5MHz, Rail-to-Rail, 2.7-5V, MSOP Product overview: OPA2343EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2343EA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26255-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26255-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26255-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26255-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26255-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26255-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26255-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26255-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26255-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2343EA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2343EA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2343EA/2K5
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Op-Amp, 5.5Mhz, 6V/us, Vssop-8; No. Of Amplifiers Texas Instruments - 26AJ7796 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 5.5Mhz, 6V/us, Vssop-8; No. Of Amplifiers Texas Instruments
26AJ7796
Op-Amp, 5.5Mhz, 6V/us, Vssop-8; No. Of Amplifiers Texas Instruments 26AJ7796
OP-AMP, 5.5MHZ, 6V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:5.5MHz; Slew Rate:6V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 5.5MHZ, 6V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:5.5MHz; Slew Rate:6V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
IC OPAMP GP 5.5MHZ RRO 8VSSOP - 815-OPA2343EA/2K5 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 5.5MHZ RRO 8VSSOP
815-OPA2343EA/2K5
IC OPAMP GP 5.5MHZ RRO 8VSSOP 815-OPA2343EA/2K5
IC OPAMP GP 5.5MHZ RRO 8VSSOP

IC OPAMP GP 5.5MHZ RRO 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2343EA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2343EA/2K5
Instrumentation, OP Amps, Buffer Amps OPA2343EA/2K5
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2343EA/2K5
Operational Amplifiers - Op Amps OPA2343EA/2K5
Operational Amplifiers - Op Amps Single-Supply Rail-to-Rail

Operational Amplifiers - Op Amps Single-Supply Rail-to-Rail

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2343EA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2343EA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA2343EA/2K5
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2343EA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2343EA/2K5
Instrumentation, OP Amps, Buffer Amps OPA2343EA/2K5
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2343EA/2K5 026040-OPA2343EA/2K5 687-OPA2343EA/2K5 296-26255-6-ND OPA2343EA/2K5 26AJ7796 815-OPA2343EA/2K5 OPA2343EA/2K5 OPA2343EA/2K5 OPA2343EA/2K5 OPA2343EA/2K5
Product Name OPA2343 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2343EA/2K5 Dual 5.5MHz 5V MSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 5.5Mhz, 6V/us, Vssop-8; No. Of Amplifiers Texas Instruments IC OPAMP GP 5.5MHZ RRO 8VSSOP Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.7 to 5 volts 5.5 volts 2.5 volts
VOS 8 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 1250 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM139AQML-SP Low Power Low Offset Voltage Quad Comparator - 5962R9673801VCA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 2 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC328ADR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers