Texas Instruments OPA2374 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA2374AIDCNR

Description
Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 8-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 8-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2374 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier - OPA2374AIDCNR - Texas Instruments
Dallas, TX, United States
OPA2374 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier
OPA2374AIDCNR
OPA2374 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA2374AIDCNR
Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 8-SOT-23 -40 to 125

Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 8-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 6.5MHz 585uA SOT-23 Operational Amplifier IC
687-OPA2374AIDCNR
Dual 6.5MHz 585uA SOT-23 Operational Amplifier IC 687-OPA2374AIDCNR
Dual Op Amp, 6.5MHz, CMOS, Rail-to-Rail, 585uA, 8-SOT-23 Product overview: OPA2374AIDCNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.5MHz, 585uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6.5MHz, 585uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2374AIDCNR can be used for catalog matching and distributor lookup.

Dual Op Amp, 6.5MHz, CMOS, Rail-to-Rail, 585uA, 8-SOT-23 Product overview: OPA2374AIDCNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.5MHz, 585uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6.5MHz, 585uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2374AIDCNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37645-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37645-6-ND
Instrumentation, Op Amps, Buffer Amps 296-37645-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37645-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37645-2-ND
Instrumentation, Op Amps, Buffer Amps 296-37645-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37645-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37645-1-ND
Instrumentation, Op Amps, Buffer Amps 296-37645-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2374AIDCNR - 144345-OPA2374AIDCNR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2374AIDCNR
144345-OPA2374AIDCNR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2374AIDCNR 144345-OPA2374AIDCNR
Manufacturer: Texas Instruments Win Source Part Number: 144345-OPA2374AIDCNR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V Operating Supply Current: 585μA Gain Bandwidth Product (GBP): 6.5MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 144345-OPA2374AIDCNR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current: 585μA
Gain Bandwidth Product (GBP): 6.5MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2374AIDCNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2374AIDCNR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2374AIDCNR
IC CMOS 2 CIRCUIT SOT23-8

IC CMOS 2 CIRCUIT SOT23-8

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2374AIDCNR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2374AIDCNR
Instrumentation, OP Amps, Buffer Amps OPA2374AIDCNR
IC CMOS 2 CIRCUIT SOT23-8

IC CMOS 2 CIRCUIT SOT23-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2374AIDCNR
Operational Amplifiers - Op Amps OPA2374AIDCNR
Operational Amplifiers - Op Amps Dual 6.5MHz 585uA R-to-R I/O CMOS

Operational Amplifiers - Op Amps Dual 6.5MHz 585uA R-to-R I/O CMOS

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2374AIDCNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2374AIDCNR
Instrumentation, OP Amps, Buffer Amps OPA2374AIDCNR
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2374AIDCNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2374AIDCNR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2374AIDCNR
IC CMOS 2 CIRCUIT SOT23-8

IC CMOS 2 CIRCUIT SOT23-8

Supplier's Site Datasheet
Op-Amp, 6.5Mhz, 5V/us, Sot-23-8; No. Of Amplifiers Texas Instruments - 28AH4521 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 6.5Mhz, 5V/us, Sot-23-8; No. Of Amplifiers Texas Instruments
28AH4521
Op-Amp, 6.5Mhz, 5V/us, Sot-23-8; No. Of Amplifiers Texas Instruments 28AH4521
OP-AMP, 6.5MHZ, 5V/US, SOT-23-8; No. of Amplifiers:2 Amplifier; Bandwidth:6.5MHz; Slew Rate:5V/µs; Supply Voltage Range:2.3V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

OP-AMP, 6.5MHZ, 5V/US, SOT-23-8; No. of Amplifiers:2 Amplifier; Bandwidth:6.5MHz; Slew Rate:5V/µs; Supply Voltage Range:2.3V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA2374AIDCNR 687-OPA2374AIDCNR 296-37645-6-ND 144345-OPA2374AIDCNR OPA2374AIDCNR OPA2374AIDCNR OPA2374AIDCNR OPA2374AIDCNR OPA2374AIDCNR 28AH4521
Product Name OPA2374 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier Dual 6.5MHz 585uA SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2374AIDCNR Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 6.5Mhz, 5V/us, Sot-23-8; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.3 to 5.5 volts 5.5 volts 2.7 volts
VOS 5 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data