1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1319397-OPA2333AIDG4
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 2
Standard Package: 75
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: CMOS, Zero-Drift
Slew Rate: 0.16V/µs
Gain Bandwidth Product: 350 kHz
Current - Input Bias: 70 pA
Voltage - Input Offset: 2 µV
Current - Supply: 17µA (x2 Channels)
Current - Output / Channel: 5 mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TEXTISOPA2333AIDG4,2
Base Product Number: OPA2333
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
2-Ch Zero Drift CMOS Op Amp, 350kHz BW, 2uV Vos, 17uA Product overview: OPA2333AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 17uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 17uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2333AIDG4 can be used for catalog matching and distributor lookup.
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Operational Amplifiers - Op Amps 1.8V 17uA 2uV microPOWER CMOS
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2333AIDG4 | 1319397-OPA2333AIDG4 | OPA2333AIDG4-ND | 687-OPA2333AIDG4 | OPA2333AIDG4 | OPA2333AIDG4 | OPA2333AIDG4 | OPA2333AIDG4 |
| Product Name | OPA2333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 350kHz 17uA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 2.75 volts | 1.8 volts | 1.8 volts | ||||
| VOS | 0.0100 millivolts | 0.0020 millivolts | 0.0020 millivolts | 0.0020 millivolts | ||||
| Quiescent Current (IQ) | 25 microamps | |||||||
| CMRR | 106 dB |