SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier 8-SOIC
Current Feedback Amplifier 2 Circuit 8-SOIC
Operational Amplifier, 2 Func, 4500uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 2 Func, 4500uV Offset-Max, BIPolar, PDSO8
Dual Op Amp, 250MHz BW, 500mA Output, 2GHz GBW, 8-SOIC Product overview: OPA2677U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 500mA, 2GHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 500mA, 2GHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2677U can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 004240-OPA2677U
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 250MHz
Amplifier Type: Current Feedback
Slew Rate: 2000 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 18mA
Channel Output Current: 500mA
Gain Bandwidth Product (GBP): 2GHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
IC OPAMP CFA 2 CIRCUIT 8SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
OP AMP, DUAL WIDEBAND, 2677, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:220MHz; Slew Rate:1800V/µs; Supply Voltage Range:± 2.5V to ± 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
High Speed Operational Amplifiers Dual Wideband High Output Current
Current Feedback Amplifier 2 Circuit 8-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2677U | OPA2677U-ND | OPA2677U | 687-OPA2677U | 004240-OPA2677U | OPA2677U | OPA2677U | 28AH4533 | OPA2677U | OPA2677U |
| Product Name | OPA2677 SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 250MHz 500mA 2GHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2677U | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Dual Wideband, 2677, Soic8; No. Of Amplifiers Texas Instruments | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | 5 volts | 2.5 to 6 volts | |||||
| VOS | 5.5 millivolts | 1 millivolts | 0.8000 millivolts | |||||||
| Quiescent Current (IQ) | 19500 microamps |