Texas Instruments OPA2364 1.8V, High CMR, RRIO Op Amp OPA2364IDR

Description
1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2364 1.8V, High CMR, RRIO Op Amp - OPA2364IDR - Texas Instruments
Dallas, TX, United States
OPA2364 1.8V, High CMR, RRIO Op Amp
OPA2364IDR
OPA2364 1.8V, High CMR, RRIO Op Amp OPA2364IDR
1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125

1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41355-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41355-1-ND
Instrumentation, Op Amps, Buffer Amps 296-41355-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41355-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41355-6-ND
Instrumentation, Op Amps, Buffer Amps 296-41355-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41355-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41355-2-ND
Instrumentation, Op Amps, Buffer Amps 296-41355-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
7MHz 5.5V 85mA Operational Amplifier IC
687-OPA2364IDR
7MHz 5.5V 85mA Operational Amplifier IC 687-OPA2364IDR
2-Ch 7MHz RRIO Op Amp, 1.8-5.5V, 74dB CMRR, 85mA Out Product overview: OPA2364IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, 85mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, 85mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2364IDR can be used for catalog matching and distributor lookup.

2-Ch 7MHz RRIO Op Amp, 1.8-5.5V, 74dB CMRR, 85mA Out Product overview: OPA2364IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, 85mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, 85mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2364IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364IDR - 143133-OPA2364IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364IDR
143133-OPA2364IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364IDR 143133-OPA2364IDR
Manufacturer: Texas Instruments Win Source Part Number: 143133-OPA2364IDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 1.1mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 7MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 143133-OPA2364IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.1mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2364IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2364IDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2364IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2364IDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2364IDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2364IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2364IDR
Instrumentation, OP Amps, Buffer Amps OPA2364IDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2364IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2364IDR
Instrumentation, OP Amps, Buffer Amps OPA2364IDR
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2364IDR
Operational Amplifiers - Op Amps OPA2364IDR
Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2364IDR 296-41355-1-ND 687-OPA2364IDR 143133-OPA2364IDR OPA2364IDR OPA2364IDR OPA2364IDR OPA2364IDR OPA2364IDR
Product Name OPA2364 1.8V, High CMR, RRIO Op Amp Instrumentation, Op Amps, Buffer Amps 7MHz 5.5V 85mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364IDR Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 2.75 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
VOS 0.9000 millivolts 0.9000 millivolts 0.9000 millivolts 0.9000 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126EA/250 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
10 suppliers
 - CLC5612IM - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers