Texas Instruments OPA2376 Precision, Low Noise, Low Quiescent Current Operational Amplifier OPA2376AIDGKR

Description
Precision, Low Noise, Low Quiescent Current Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Precision, Low Noise, Low Quiescent Current Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2376 Precision, Low Noise, Low Quiescent Current Operational Amplifier - OPA2376AIDGKR - Texas Instruments
Dallas, TX, United States
OPA2376 Precision, Low Noise, Low Quiescent Current Operational Amplifier
OPA2376AIDGKR
OPA2376 Precision, Low Noise, Low Quiescent Current Operational Amplifier OPA2376AIDGKR
Precision, Low Noise, Low Quiescent Current Operational Amplifier 8-VSSOP -40 to 125

Precision, Low Noise, Low Quiescent Current Operational Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22630-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22630-2-ND
Instrumentation, Op Amps, Buffer Amps 296-22630-2-ND
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22630-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22630-6-ND
Instrumentation, Op Amps, Buffer Amps 296-22630-6-ND
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22630-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22630-1-ND
Instrumentation, Op Amps, Buffer Amps 296-22630-1-ND
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 5.5MHz 760uA 5.5V Operational Amplifier IC
687-OPA2376AIDGKR
Dual 5.5MHz 760uA 5.5V Operational Amplifier IC 687-OPA2376AIDGKR
Dual Op Amp, 5.5MHz, 25uV Vos, 760uA, 5.5V, MSOP Product overview: OPA2376AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 760uA, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 760uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2376AIDGKR can be used for catalog matching and distributor lookup.

Dual Op Amp, 5.5MHz, 25uV Vos, 760uA, 5.5V, MSOP Product overview: OPA2376AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 760uA, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 760uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2376AIDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2376AIDGKR - 004212-OPA2376AIDGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2376AIDGKR
004212-OPA2376AIDGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2376AIDGKR 004212-OPA2376AIDGKR
Manufacturer: Texas Instruments Win Source Part Number: 004212-OPA2376AIDGKR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.75 V Operating Supply Current: 760μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.5MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004212-OPA2376AIDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.75 V
Operating Supply Current: 760μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Op-Amp, 5.5Mhz, 2V/us, Vssop-8; No. Of Amplifiers Texas Instruments - 28AH4523 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 5.5Mhz, 2V/us, Vssop-8; No. Of Amplifiers Texas Instruments
28AH4523
Op-Amp, 5.5Mhz, 2V/us, Vssop-8; No. Of Amplifiers Texas Instruments 28AH4523
OP-AMP, 5.5MHZ, 2V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:5.5MHz; Slew Rate:2V/µs; Supply Voltage Range:2.2V to 5.5V, ± 1.1V to ± 2.75V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, 5.5MHZ, 2V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:5.5MHz; Slew Rate:2V/µs; Supply Voltage Range:2.2V to 5.5V, ± 1.1V to ± 2.75V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
OPA2376AIDGKR
Precision Amplifiers OPA2376AIDGKR
Precision Amplifiers Prec Lo Noise Lo Quies Current Op Amp

Precision Amplifiers Prec Lo Noise Lo Quies Current Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2376AIDGKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2376AIDGKR
Instrumentation, OP Amps, Buffer Amps OPA2376AIDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2376AIDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2376AIDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2376AIDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Precision OpAmps - OPA2376AIDGKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Precision OpAmps
OPA2376AIDGKR
Operational Amplifier/Comparator >> Precision OpAmps OPA2376AIDGKR
5.5MHz 0.2pA Dual MSOP-8 Precision OpAmps ROHS

5.5MHz 0.2pA Dual MSOP-8 Precision OpAmps ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2376AIDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2376AIDGKR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2376AIDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2376AIDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2376AIDGKR
Instrumentation, OP Amps, Buffer Amps OPA2376AIDGKR
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2376AIDGKR 296-22630-2-ND 687-OPA2376AIDGKR 004212-OPA2376AIDGKR 28AH4523 OPA2376AIDGKR OPA2376AIDGKR OPA2376AIDGKR OPA2376AIDGKR OPA2376AIDGKR OPA2376AIDGKR
Product Name OPA2376 Precision, Low Noise, Low Quiescent Current Operational Amplifier Instrumentation, Op Amps, Buffer Amps Dual 5.5MHz 760uA 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2376AIDGKR Op-Amp, 5.5Mhz, 2V/us, Vssop-8; No. Of Amplifiers Texas Instruments Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Precision OpAmps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 volts 2.2 volts
VOS 0.0250 millivolts 0.0050 millivolts 0.0050 millivolts 0.0050 millivolts
Quiescent Current (IQ) 950 microamps
CMRR 76 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2071M JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460201QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 4 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
 - CLC5644IMX - Rochester Electronics
Specs
Package Type SOP; SOP14
Life Cycle Stage Obsolete
View Details
3 suppliers
INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SKGD1 - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
5 suppliers