Texas Instruments OPA2348 1MHz, 45uA, RRIO, Dual Op Amp OPA2348AIDR

Description
1MHz, 45uA, RRIO, Dual Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
1MHz, 45uA, RRIO, Dual Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2348 1MHz, 45uA, RRIO, Dual Op Amp - OPA2348AIDR - Texas Instruments
Dallas, TX, United States
OPA2348 1MHz, 45uA, RRIO, Dual Op Amp
OPA2348AIDR
OPA2348 1MHz, 45uA, RRIO, Dual Op Amp OPA2348AIDR
1MHz, 45uA, RRIO, Dual Op Amp 8-SOIC -40 to 125

1MHz, 45uA, RRIO, Dual Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26257-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26257-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26257-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26257-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26257-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26257-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26257-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26257-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26257-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 45uA SOIC Operational Amplifier IC
687-OPA2348AIDR
Dual 1MHz 45uA SOIC Operational Amplifier IC 687-OPA2348AIDR
1MHz Dual Op Amp, 45uA, RRIO, CMOS, 8-SOIC Product overview: OPA2348AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 45uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 45uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2348AIDR can be used for catalog matching and distributor lookup.

1MHz Dual Op Amp, 45uA, RRIO, CMOS, 8-SOIC Product overview: OPA2348AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 45uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 45uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2348AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDR - 026051-OPA2348AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDR
026051-OPA2348AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDR 026051-OPA2348AIDR
Manufacturer: Texas Instruments Win Source Part Number: 026051-OPA2348AIDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Family Name: OPA2348 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.1 V to 5.5 V Operating Supply Current: 45μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): RE46C312S8F; LMR932F-GE2; MCP6472T-E/SN; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 026051-OPA2348AIDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Family Name: OPA2348
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.1 V to 5.5 V
Operating Supply Current: 45μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): RE46C312S8F; LMR932F-GE2; MCP6472T-E/SN;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Op-Amp, Dual, 1Mhz, 0.5V/us, Soic-8; No. Of Amplifiers Texas Instruments - 28AH4509 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Dual, 1Mhz, 0.5V/us, Soic-8; No. Of Amplifiers Texas Instruments
28AH4509
Op-Amp, Dual, 1Mhz, 0.5V/us, Soic-8; No. Of Amplifiers Texas Instruments 28AH4509
OP-AMP, DUAL, 1MHZ, 0.5V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:2.1V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, DUAL, 1MHZ, 0.5V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:2.1V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2348AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2348AIDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2348AIDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Operational Amplifier/Comparator >> Operational Amplifier - OPA2348AIDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
OPA2348AIDR
Operational Amplifier/Comparator >> Operational Amplifier OPA2348AIDR
0.5pA Dual 1MHz SOIC-8 Operational Amplifier ROHS

0.5pA Dual 1MHz SOIC-8 Operational Amplifier ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2348AIDR
Operational Amplifiers - Op Amps OPA2348AIDR
Operational Amplifiers - Op Amps 1MHz 45uA RRIO Dual Op Amp

Operational Amplifiers - Op Amps 1MHz 45uA RRIO Dual Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2348AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2348AIDR
Instrumentation, OP Amps, Buffer Amps OPA2348AIDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2348AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2348AIDR
Instrumentation, OP Amps, Buffer Amps OPA2348AIDR
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2348AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2348AIDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2348AIDR 296-26257-6-ND 687-OPA2348AIDR 026051-OPA2348AIDR 28AH4509 OPA2348AIDR OPA2348AIDR OPA2348AIDR OPA2348AIDR OPA2348AIDR OPA2348AIDR
Product Name OPA2348 1MHz, 45uA, RRIO, Dual Op Amp Instrumentation, Op Amps, Buffer Amps Dual 1MHz 45uA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2348AIDR Op-Amp, Dual, 1Mhz, 0.5V/us, Soic-8; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier/Comparator >> Operational Amplifier Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.1 to 5.5 volts 2.5 to 5.5 volts 2.1 to 5.5 volts 2.1 volts 2.1 volts
VOS 5 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 65 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

ICL7652 Precision Chopper-Stabilized Operational Amplifier - ICL7652P - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 7 to 36 volts
Package Type PDIP
View Details
9 suppliers
LM119QML High Speed Dual Comparator - 8601401IA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 4 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers