High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC -40 to 85
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Op Amp, 44MHz BW, 22V/µs SR, 2.7-5.5V, 8-SOIC Product overview: OPA2353UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 44MHz, 22V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 44MHz, 22V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2353UA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026057-OPA2353UA
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 22 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 5.2mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 44MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Imaging, Video & Vision, Audio, Test & Measurement, Signal Processing, Sensing & Instrumentation, Communications & Networking
IC CMOS 2 CIRCUIT 8SOIC
OP AMP, DUAL CMOS RRI/O, 2353, SOIC; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:44MHZ; SLEW RATE:22V/µS; SUPPLY VOLTAGE RANGE:2.7V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
OP AMP, DUAL CMOS RRI/O, 2353, SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:44MHz; Slew Rate:22V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8SOIC
High Speed Operational Amplifiers Hi-Spd Single-Sply Rail-to-Rail
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Radwell International | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2353UA | OPA2353UA-ND | 4618582 | 4618582P | 687-OPA2353UA | 026057-OPA2353UA | OPA2353UA | 16596836 | OPA2353UA | 28AH4513 | OPA2353UA | OPA2353UA |
| Product Name | OPA2353 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Dual 44MHz 22V 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2353UA | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Op Amp, Dual Cmos Rri/o, 2353, Soic; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 3 to 5 volts | 2.7 to 5.5 volts | 2.5 to 5.5 volts | 2.7 to 5.5 volts | 2.5 volts | ||||||
| VOS | 8 millivolts | 3 millivolts | 3 millivolts | |||||||||
| Quiescent Current (IQ) | 8000 microamps | |||||||||||
| CMRR | 76 dB |