Texas Instruments OPA2354 250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier OPA2354AIDGKTG4

Description
250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2354 250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier - OPA2354AIDGKTG4 - Texas Instruments
Dallas, TX, United States
OPA2354 250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier
OPA2354AIDGKTG4
OPA2354 250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier OPA2354AIDGKTG4
250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier 8-VSSOP -40 to 125

250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Dual 250MHz 150V Operational Amplifier IC - 687-OPA2354AIDGKTG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 250MHz 150V Operational Amplifier IC
687-OPA2354AIDGKTG4
Dual 250MHz 150V Operational Amplifier IC 687-OPA2354AIDGKTG4
250MHz CMOS Dual Op Amp, Rail-to-Rail, 150V/µs Slew Rate, VSSOP Product overview: OPA2354AIDGKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 150V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 150V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2354AIDGKTG4 can be used for catalog matching and distributor lookup.

250MHz CMOS Dual Op Amp, Rail-to-Rail, 150V/µs Slew Rate, VSSOP Product overview: OPA2354AIDGKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 150V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 150V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2354AIDGKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2354AIDGKTG4 - 209457-OPA2354AIDGKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2354AIDGKTG4
209457-OPA2354AIDGKTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2354AIDGKTG4 209457-OPA2354AIDGKTG4
Manufacturer: Texas Instruments Win Source Part Number: 209457-OPA2354AIDGKT G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 250MHz Amplifier Type: Voltage Feedback Slew Rate: 150 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 4.9mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 100MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209457-OPA2354AIDGKTG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 250MHz
Amplifier Type: Voltage Feedback
Slew Rate: 150 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 4.9mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2354AIDGKTG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2354AIDGKTG4-ND
Instrumentation, Op Amps, Buffer Amps OPA2354AIDGKTG4-ND
CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2354AIDGKTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2354AIDGKTG4
Instrumentation, OP Amps, Buffer Amps OPA2354AIDGKTG4
CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2354AIDGKTG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2354AIDGKTG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2354AIDGKTG4
IC OPAMP VFB 2 CIRCUIT 8VSSOP

IC OPAMP VFB 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2354AIDGKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2354AIDGKTG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2354AIDGKTG4
IC OPAMP VFB 2 CIRCUIT 8VSSOP

IC OPAMP VFB 2 CIRCUIT 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2354AIDGKTG4
High Speed Operational Amplifiers OPA2354AIDGKTG4
High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS Quad

High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS Quad

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2354AIDGKTG4 687-OPA2354AIDGKTG4 209457-OPA2354AIDGKTG4 OPA2354AIDGKTG4-ND OPA2354AIDGKTG4 OPA2354AIDGKTG4 OPA2354AIDGKTG4 OPA2354AIDGKTG4
Product Name OPA2354 250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier Dual 250MHz 150V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2354AIDGKTG4 Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.7 to 5.5 volts 5 volts 2.5 to 5.5 volts 2.5 volts
VOS 8 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 7500 microamps
Unlock Full Specs
to access all available technical data

Similar Products

INA132 Low Power, Single-Supply Difference Amplifier - INA132U/2K5E4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
4 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126E/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier - 5962-9858802QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.5 to 6 volts
VOS 1.6 millivolts
Quiescent Current (IQ) 2000 microamps
View Details
TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 1800 microamps
View Details