The OPA2330 is a dual-channel, zero-drift CMOS operational amplifier designed for low-voltage, precision applications, offering a maximum offset voltage of 50 μV and drift of 0.25 μV/°C, with a maximum quiescent current of 35 μA and operation from 1.8 V to 5.5 V. It features rail-to-rail input and output, internal EMI filtering, and is specified for operation from -40°C to 125°C. The OPA2330AIDGKRG4 variant is packaged in an 8-pin VSSOP measuring 3.00 mm × 3.00 mm.
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 8-VSSOP -40 to 125
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 081175-OPA2330AIDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 200pA
Voltage - Input Offset: 8μV
Family Name: OPA2330
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 21μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Alternative Parts (Cross-Reference): BU7462FVM-TR; MAX4274ABEUA+T; MAX4274AGEUA+T;
Introduction Date: June 01, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Dual Precision Op Amp, RRIO, 0.35MHz, 8-Pin VSSOP, SMT Product overview: OPA2330AIDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.35MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.35MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2330AIDGKRG4 can be used for catalog matching and distributor lookup.
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
Precision Amplifiers Lo Cost Prec CMOS Op Amp Zero Drift
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2330AIDGKRG4 | OPA2330AIDGKRG4-ND | 081175-OPA2330AIDGKRG4 | 687-OPA2330AIDGKRG4 | OPA2330AIDGKRG4 | OPA2330AIDGKRG4 | OPA2330AIDGKRG4 | OPA2330AIDGKRG4 |
| Product Name | OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2330AIDGKRG4 | Dual 0.35MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | |||||
| VOS | 0.0500 millivolts | 0.0080 millivolts | 0.0080 millivolts | |||||
| Quiescent Current (IQ) | 35 microamps | |||||||
| CMRR | 100 dB |