The OPA2674 is a dual wideband operational amplifier with high output current, designed for xDSL and broadband video drivers. It comes in an SO-8 package, measures 6.4 mm wide, and operates from -40°C to +85°C. It delivers 500 mA output current and ±5.0 V swing into a 100 Ω load from a single +12V or ±6V supply. Unity-gain bandwidth is 250 MHz, with a slew rate of 2000 V/µs. Harmonic distortion is below -72 dBc at 5 MHz and a 2 VPP output. Input common-mode range is ±4.5 V, and closed-loop output impedance is 0.01 Ω. Quiescent current is 9 mA per channel. It meets ESD ratings of 2000 V (HBM) and 1000 V (CDM).
Dual Wideband, High Output Current, Operational Amplifer with Current Limit 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 209463-OPA2674IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 260MHz
Amplifier Type: Current Feedback
Slew Rate: 2000 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 18mA
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Current Feedback Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 260MHz BW, 2000V/µs SR, 500mA Out, 8-SOIC Product overview: OPA2674IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 260MHz, 2000V, 500mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 260MHz, 2000V, 500mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2674IDRG4 can be used for catalog matching and distributor lookup.
IC OPAMP CFA 2 CIRCUIT 8SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
Current Feedback Amplifier 2 Circuit 8-SOIC
High Speed Operational Amplifiers Dual Wideband High Output Current
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2674IDRG4 | 209463-OPA2674IDRG4 | OPA2674IDRG4-ND | 687-OPA2674IDRG4 | OPA2674IDRG4 | OPA2674IDRG4 | OPA2674IDRG4 | OPA2674IDRG4 |
| Product Name | OPA2674 Dual Wideband, High Output Current, Operational Amplifer with Current Limit | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2674IDRG4 | Instrumentation, Op Amps, Buffer Amps | Dual 260MHz 2000V 500mA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | 5 volts | ||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 19200 microamps |