The OPA244UA is a single operational amplifier in the MicroPower series, offered in an 8-pin SO-8 surface-mount package. It operates from a single supply of 2.2V to 36V or dual supplies of ±1.1V to ±18V, with a quiescent current of 50 µA per amplifier at +25°C and up to 70 µA over the temperature range of -40°C to +85°C. It features a gain-bandwidth product of 430 kHz, a slew rate of -0.1 to +0.16 V/µs, and an input common-mode voltage range that includes ground. The output can swing within 0.75V of the positive supply and 0.1V of the negative supply when driving a 20kΩ load. It is specified for operation from -40°C to +85°C and can operate from -55°C to +125°C. Thermal resistance is 150 °C/W in the SO-8 package.
MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 8-SOIC
1-Ch Op Amp, 430kHz GBW, 18V Dual Supply, 84dB CMRR, 1.5mV Vos, 50uA, 8-SOIC Product overview: OPA244UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 430kHz, 18V, 50uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 430kHz, 18V, 50uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA244UA can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 004226-OPA244UA
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.16 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V
Operating Supply Current: 50μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 430kHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 1500uV Offset-Max, BIPolar, PDSO8
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Singly Sup Micro P
OP AMP, MICROPOWER, SMD, SOIC8, 244; No. of Amplifiers:1 Amplifier; Bandwidth:430kHz; Slew Rate:0.1V/µs; Supply Voltage Range:2.2V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit 8-SOIC
OP AMP, MICROPOWER, SMD, SOIC8, 244; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:430KHZ; SLEW RATE:0.1V/µS; SUPPLY VOLTAGE RANGE:2.2V TO 36V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA244UA | 687-OPA244UA | OPA244UA-ND | 004226-OPA244UA | OPA244UA | OPA244UA | OPA244UA | 28AH4531 | OPA244UA | 17081105 | OPA244UA |
| Product Name | OPA244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series | Dual 430kHz 18V 50uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA244UA | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, Micropower, Smd, Soic8, 244; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.6 to 36 volts | 18 volts | 2.2 to 36 volts | 2.2 to 36 volts | 2.2 volts | ||||||
| VOS | 1.5 millivolts | 0.7000 millivolts | 0.7000 millivolts | ||||||||
| Quiescent Current (IQ) | 60 microamps | ||||||||||
| CMRR | 84 dB |