Texas Instruments OPA2704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA2704UA/2K5

Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85
Request a Quote
Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2704UA/2K5 is a dual-channel, CMOS operational amplifier with rail-to-rail input and output swing, designed for single-supply operation from 4V to 12V or dual supplies of ±2V to ±6V. It features a gain-bandwidth product of 3MHz and a slew rate of 3V/µs, optimized for gains of 5 or greater. The device is packaged in an 8-pin SOIC surface-mount package with a specified operating temperature range of -40°C to +85°C. Quiescent current per amplifier is 160µA at room temperature, rising to 300µA over temperature. Input bias current is ±1pA, and output swing is within 40mV of the rails under typical load conditions.

Datasheet Summary
Powered by GS/AI

The OPA2704UA/2K5 is a dual-channel, CMOS operational amplifier with rail-to-rail input and output swing, designed for single-supply operation from 4V to 12V or dual supplies of ±2V to ±6V. It features a gain-bandwidth product of 3MHz and a slew rate of 3V/µs, optimized for gains of 5 or greater. The device is packaged in an 8-pin SOIC surface-mount package with a specified operating temperature range of -40°C to +85°C. Quiescent current per amplifier is 160µA at room temperature, rising to 300µA over temperature. Input bias current is ±1pA, and output swing is within 40mV of the rails under typical load conditions.

Suppliers

Company
Product
Description
Supplier Links
OPA2704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier - OPA2704UA/2K5 - Texas Instruments
Dallas, TX, United States
OPA2704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier
OPA2704UA/2K5
OPA2704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA2704UA/2K5
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85

12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-38193-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-38193-2-ND
Instrumentation, Op Amps, Buffer Amps 296-38193-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-38193-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-38193-1-ND
Instrumentation, Op Amps, Buffer Amps 296-38193-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-38193-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-38193-6-ND
Instrumentation, Op Amps, Buffer Amps 296-38193-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 3MHz 12V SOIC Operational Amplifier IC
687-OPA2704UA/2K5
Dual 3MHz 12V SOIC Operational Amplifier IC 687-OPA2704UA/2K5
Dual 2-Ch 3MHz CMOS Op Amp, Rail-to-Rail, 12V, 8-SOIC Product overview: OPA2704UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2704UA/2K5 can be used for catalog matching and distributor lookup.

Dual 2-Ch 3MHz CMOS Op Amp, Rail-to-Rail, 12V, 8-SOIC Product overview: OPA2704UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2704UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2704UA/2K5 - 806124-OPA2704UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2704UA/2K5
806124-OPA2704UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2704UA/2K5 806124-OPA2704UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 806124-OPA2704UA/2K5 Packaging: Reel Mounting Style: SMD Number of Circuits: 2 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3V/μs Gain Bandwidth Product: 3MHz Current - Input Bias: 1pA Voltage - Input Offset: 160μV Current - Supply: 160μA Current - Output / Channel: 10mA Voltage - Supply, Single/Dual (±): 4V ~ 12V, ±2V ~ 6V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Part Number Series: OPA2704

Manufacturer: Texas Instruments
Win Source Part Number: 806124-OPA2704UA/2K5
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3V/μs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 160μV
Current - Supply: 160μA
Current - Output / Channel: 10mA
Voltage - Supply, Single/Dual (±): 4V ~ 12V, ±2V ~ 6V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Part Number Series: OPA2704

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2704UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2704UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2704UA/2K5
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
IC OPAMP GP R-R 3MHZ DUAL 8SOIC - 815-OPA2704UA/2K5 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP R-R 3MHZ DUAL 8SOIC
815-OPA2704UA/2K5
IC OPAMP GP R-R 3MHZ DUAL 8SOIC 815-OPA2704UA/2K5
IC OPAMP GP R-R 3MHZ DUAL 8SOIC

IC OPAMP GP R-R 3MHZ DUAL 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2704UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2704UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA2704UA/2K5
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2704UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2704UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA2704UA/2K5
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2704UA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2704UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA2704UA/2K5
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2704UA/2K5
Operational Amplifiers - Op Amps OPA2704UA/2K5
Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2704UA/2K5 296-38193-2-ND 687-OPA2704UA/2K5 806124-OPA2704UA/2K5 OPA2704UA/2K5 815-OPA2704UA/2K5 OPA2704UA/2K5 OPA2704UA/2K5 OPA2704UA/2K5 OPA2704UA/2K5
Product Name OPA2704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier Instrumentation, Op Amps, Buffer Amps Dual 3MHz 12V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2704UA/2K5 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps IC OPAMP GP R-R 3MHZ DUAL 8SOIC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4 to 12 volts 6 volts 4 volts 4 volts
VOS 0.7500 millivolts 0.1600 millivolts 0.1600 millivolts 0.1600 millivolts
Quiescent Current (IQ) 200 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2252AM Low Voltage Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566603QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 125 microamps
View Details
INA132 Low Power, Single-Supply Difference Amplifier - INA132UA - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
9 suppliers
 - CLC415AJE-TR13 - Rochester Electronics
Specs
Package Type SOIC; SOIC14
Life Cycle Stage Obsolete
View Details
3 suppliers