The OPA244 is a single-channel, microPower operational amplifier designed for battery-powered and portable applications, offering 50 µA quiescent current per channel and a 430 kHz gain-bandwidth product. It operates from a single supply of 2.2 V to 36 V, with input common-mode range including ground. The OPA244NA/3KG4 variant is packaged in a 5-lead SOT-23-5 surface-mount package and is specified for operation from -40°C to +85°C, with an operating range extending to -55°C to +125°C. Thermal resistance for the SOT-23-5 package is 200°C/W. The part provides rail-to-rail output swing and has an input offset voltage of up to 2 mV over temperature. It is stable in unity gain and features an input bias current of 25 nA typical.
MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 5-SOT-23
Manufacturer: Texas Instruments
Win Source Part Number: 1084741-OPA244NA/3KG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.16 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V
Operating Supply Current: 50μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 430kHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit SOT-23-5
1-Ch Op Amp, 430kHz BW, SOT-23-5, 18V, 50uA Product overview: OPA244NA/3KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430kHz, 18V, 50uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 430kHz, 18V, 50uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA244NA/3KG4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit SOT-23-5
Operational Amplifiers - Op Amps MicroPwr Sgl-Supply Op Amp
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA244NA/3KG4 | 1084741-OPA244NA/3KG4 | OPA244NA/3KG4-ND | 687-OPA244NA/3KG4 | OPA244NA/3KG4 | OPA244NA/3KG4 | OPA244NA/3KG4 | OPA244NA/3KG4 |
| Product Name | OPA244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA244NA/3KG4 | Instrumentation, Op Amps, Buffer Amps | 430kHz 18V 50uA SOT-23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.6 to 36 volts | 2.2 to 36 volts | 18 volts | 2.2 volts | ||||
| VOS | 1.5 millivolts | 0.7000 millivolts | 0.7000 millivolts | |||||
| Quiescent Current (IQ) | 60 microamps | |||||||
| CMRR | 84 dB |