The OPA2683IDCNT is a dual current feedback operational amplifier designed for low-power applications. It operates with a single supply voltage ranging from +5V to +12V or dual supplies of ±2.5V to ±6V, consuming a low supply current of 1.9mA. The amplifier features a bandwidth of 150MHz at a gain of +2 and maintains over 80MHz bandwidth for gains greater than +10, making it suitable for high-frequency applications. It offers low distortion levels of less than -65dBc at 5MHz and can deliver an output current of 110mA, supporting a full ±4V peak-to-peak output swing on ±5V supplies. The OPA2683 is particularly well-suited for applications such as low-power broadcast video drivers, professional cameras, and differential ADC input drivers. Its robust design includes a shutdown feature for further power savings and is specified for operation over a temperature range of -40°C to +85°C.
Very Low Power, Dual Current Feedback Operational Amplifier 8-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 004242-OPA2683IDCNT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 200MHz
Amplifier Type: Current Feedback
Slew Rate: 540 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 1.88mA
Channel Output Current: 150mA
Gain Bandwidth Product (GBP): 1.44GHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Current Feedback Amplifier 2 Circuit Differential SOT-23-8
Current Feedback Amplifier 2 Circuit Differential SOT-23-8
Current Feedback Amplifier 2 Circuit Differential SOT-23-8
200MHz Dual Op Amp, 1.44GHz GBW, 540V/µs Slew Rate, SOT-23-8 Product overview: OPA2683IDCNT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, 1.44GHz, 540V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200MHz, 1.44GHz, 540V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2683IDCNT can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3500uV Offset-Max, 145MHz Band Width, BIPolar, PDSO8
IC OPAMP CFA 2 CIRCUIT SOT23-8
IC OPAMP CFA 2 CIRCUIT SOT23-8
High Speed Operational Amplifiers Very Low Power Dual Current Feedback
IC OPAMP CFA 2 CIRCUIT SOT23-8
Current Feedback Amplifier 2 Circuit Differential SOT-23-8
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2683IDCNT | 004242-OPA2683IDCNT | 296-14173-2-ND | 687-OPA2683IDCNT | OPA2683IDCNT | OPA2683IDCNT | OPA2683IDCNT | OPA2683IDCNT | OPA2683IDCNT | OPA2683IDCNT |
| Product Name | OPA2683 Very Low Power, Dual Current Feedback Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2683IDCNT | Instrumentation, Op Amps, Buffer Amps | Dual 200MHz 1.44GHz 540V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | 5 volts | 5 volts | |||||
| VOS | 3.5 millivolts | 1.5 millivolts | 1.5 millivolts | 1.5 millivolts | ||||||
| Quiescent Current (IQ) | 1030 microamps |