AVX Corporation Datasheets for Ceramic Capacitors

Ceramic capacitors have a dielectric made of ceramic materials.
Ceramic Capacitors: Learn more

Page: 1 2
Product Name Notes
DC Discoidal Capacitors Features & Benefits Voltage-Temperature Limits: COG/NP0, BX/BR/X7R Voltage Range: 50VDC to 1000VDC Termination: AG, Ni/Sn, or Au AVX’s DC Series 50V, 100V, 200V, C0G and X7R parts...
High Voltage High value, low leakage and small size are difficult parameters to obtain in capacitors for high voltage systems. AVX special high voltage MLC capacitors meet these performance characteristics...
Leaded Offered in radial, axial, SIP and 2-Pin DIP configurations, AVX leaded MLCCs offer excellent mechanical shock and vibration resistance in harsh environment applications. With a wide range of dielectric...
Low Inductance The ESL of a capacitor determines the speed of energy transfer to a load. The lower the ESL of a capacitor, the faster that energy can be transferred...
Single Layer Capacitors AVX offers a complete line of Single Layer Ceramic (SLC) Capacitors with dielectric constants ranging from 14 (NP0) to greater than 30,000 (X7R). Product offerings include standard...
Stacked High speed switch mode power supplies require extremely low equivalent series resistance (ESR) and equivalent series inductance (ESL) capacitors for input and output filtering. These requirements are beyond the...
Surface Mount AVX Surface Mount MLCCs are available in both Class 1 and Class 2 formulations. Temperature compensating formulation are Class 1, and temperature stable and general application formulations are...
Automotive AVX produces a wide range of multilayer ceramic capacitors technologies that meet or exceed the requirements of AEC-Q200. Surface mount MLCCs offered include Flexiterm, Flexisafe, high voltage, ESD-Safe(TM) for...

<< Prev