Kyocera Corporation Ceramic Capacitors W2L14C105MAT1A

Description
1µF ±20% 4V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
1µF ±20% 4V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2126-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2126-2-ND
Ceramic Capacitors 478-2126-2-ND
1µF ±20% 4V Ceramic Capacitor X7R 0508 (1220 Metric)

1µF ±20% 4V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2126-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2126-6-ND
Ceramic Capacitors 478-2126-6-ND
1µF ±20% 4V Ceramic Capacitor X7R 0508 (1220 Metric)

1µF ±20% 4V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2126-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2126-1-ND
Ceramic Capacitors 478-2126-1-ND
1µF ±20% 4V Ceramic Capacitor X7R 0508 (1220 Metric)

1µF ±20% 4V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - W2L14C105MAT1A - 778114-W2L14C105MAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - W2L14C105MAT1A
778114-W2L14C105MAT1A
Ceramic Capacitors - W2L14C105MAT1A 778114-W2L14C105MAT1A
Manufacturer: AVX Corporation Win Source Part Number: 778114-W2L14C105MAT1 A Series: IDC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Low ESL (Multi-Terminal) Package: 0508 (1220 Metric) Applications: Bypass, Decoupling Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±20% Temperature Coefficient: X7R Family Name: W2L Categories: Capacitors Dimension: 0.050" L x 0.080" W (1.27mm x 2.03mm) Voltage Rating DC: 4V Thickness (Maximum): 0.037" (0.95mm) Alternative Parts (Cross-Reference): W2L16C105MAT1A; W2L16C105MAT3A ; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 778114-W2L14C105MAT1A
Series: IDC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Low ESL (Multi-Terminal)
Package: 0508 (1220 Metric)
Applications: Bypass, Decoupling
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±20%
Temperature Coefficient: X7R
Family Name: W2L
Categories: Capacitors
Dimension: 0.050" L x 0.080" W (1.27mm x 2.03mm)
Voltage Rating DC: 4V
Thickness (Maximum): 0.037" (0.95mm)
Alternative Parts (Cross-Reference): W2L16C105MAT1A; W2L16C105MAT3A ;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitor,ceramic,1Uf,4Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 55J0005 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1Uf,4Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
55J0005
Capacitor,ceramic,1Uf,4Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 55J0005
Capacitor,Ceramic,1u F,4VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,1uF,4VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-2126-2-ND 478-2126-6-ND 778114-W2L14C105MAT1A 55J0005
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - W2L14C105MAT1A Capacitor,ceramic,1Uf,4Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details